TE Connectivity Heat Shrink Boots 746431-000

Description
Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 100 Material : Low Fire Hazard Material Material Code : 100 Configuration Features Lipped : Yes Other Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 202W Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Flammability : Flame-Retardant Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote
Description
Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 100 Material : Low Fire Hazard Material Material Code : 100 Configuration Features Lipped : Yes Other Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 202W Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Flammability : Flame-Retardant Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 746431-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
746431-000
Heat Shrink Boots 746431-000
Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 100 Material : Low Fire Hazard Material Material Code : 100 Configuration Features Lipped : Yes Other Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 202W Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Flammability : Flame-Retardant Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Adhesive Pre-Coat : No
  • Heat Shrink Boot Material Systems Code : 100
  • Material : Low Fire Hazard Material
  • Material Code : 100

Configuration Features


  • Lipped : Yes

Other


  • Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures
  • Molded Part Shape Code : 202W

Product Type Features


  • Molded Part Angle (DEG) : 180

Usage Conditions


  • Flammability : Flame-Retardant
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 746431-000
Product Name Heat Shrink Boots
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 011397-001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 042549-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 063725P017 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
Heat Shrink Tubing - 0962616013 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details