746383-1 -- CONNECTOR HARDWARE, MOUNTS, LOCKS & RETAINERS
TE Connectivity
Connector Hardware, Mounts, Locks & Retainers
746383-1
Description
Body Features Primary Product Material : Stainless Steel
Dimensions Product Length : 11 MM [.433 INCH ]
Mechanical Attachment Product Plating Finish : Passivated Thread Size : 2-56 UNC 2A
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Connector Hardware Accessory Type : Mounting Bolt Hardware Accessory Function : Mounting
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Material : Stainless Steel
Dimensions Product Length : 11 MM [.433 INCH ]
Mechanical Attachment Product Plating Finish : Passivated Thread Size : 2-56 UNC 2A
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Connector Hardware Accessory Type : Mounting Bolt Hardware Accessory Function : Mounting
Request a Quote
Email Supplier
Datasheet
Suppliers
Connector Hardware, Mounts, Locks & Retainers
746383-1
Body Features Primary Product Material : Stainless Steel
Dimensions Product Length : 11 MM [.433 INCH ]
Mechanical Attachment Product Plating Finish : Passivated Thread Size : 2-56 UNC 2A
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Connector Hardware Accessory Type : Mounting Bolt Hardware Accessory Function : Mounting
Body Features
- Primary Product Material : Stainless Steel
Dimensions
- Product Length : 11 MM [.433 INCH ]
Mechanical Attachment
- Product Plating Finish : Passivated
- Thread Size : 2-56 UNC 2A
Packaging Features
- Packaging Method : Package
- Packaging Quantity : 1
Product Type Features
- Connector Hardware Accessory Type : Mounting Bolt
- Hardware Accessory Function : Mounting
Buy Now
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
746383-1 |
746383-1-ND |
|
Product Name
|
Connector Hardware, Mounts, Locks & Retainers |
Rectangular Connector Accessories |
|
Connector Type
|
|
Rectangular Connectors, Heavy Duty
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination
Insulation Displacement (IDC), Crimp
Mounting
Cable Mount (Free-Hanging)
View Details
3 suppliers
Connector Type
Board Mount Connector
Mounting
Through Hole
Current Rating
3.0 amps
View Details
3 suppliers
Connector Type
Board Mount Connector
Mounting
Through Hole
Voltage Rating
30 volts
View Details
4 suppliers