TE Connectivity Connector, D Sub, Receptacle, 9 Position; No. Of Contacts Amp - Te Connectivity 745781-6.

Description
CONNECTOR, D SUB, RECEPTACLE, 9 POSITION; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:AMPLIMITE HD-20 Series; Connector Body Material:Steel Body RoHS Compliant: No
Description
CONNECTOR, D SUB, RECEPTACLE, 9 POSITION; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:AMPLIMITE HD-20 Series; Connector Body Material:Steel Body RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Connector, D Sub, Receptacle, 9 Position; No. Of Contacts Amp - Te Connectivity - 29AC1291 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub, Receptacle, 9 Position; No. Of Contacts Amp - Te Connectivity
29AC1291
Connector, D Sub, Receptacle, 9 Position; No. Of Contacts Amp - Te Connectivity 29AC1291
CONNECTOR, D SUB, RECEPTACLE, 9 POSITION; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:AMPLIMITE HD-20 Series; Connector Body Material:Steel Body RoHS Compliant: No

CONNECTOR, D SUB, RECEPTACLE, 9 POSITION; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:AMPLIMITE HD-20 Series; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AC1291
Product Name Connector, D Sub, Receptacle, 9 Position; No. Of Contacts Amp - Te Connectivity
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

SMB Coaxial Connector - A0713-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Current Rating 1.4 amps
View Details
KVPX Series: Rugged High speed, VITA Backplane Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
Backplane Connector Accessories - 609-4401-ND - DigiKey
Amphenol Communications Solutions
View Details
3 suppliers