TE Connectivity D Sub Contacts 745254-7

Description
TE Connectivity 745254-7
Request a Quote Datasheet
Description
TE Connectivity 745254-7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Contacts - 7180762 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Contacts
7180762
D Sub Contacts 7180762
TE Connectivity 745254-7

TE Connectivity 745254-7

Supplier's Site
D Sub Contacts - 7180762P - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Contacts
7180762P
D Sub Contacts 7180762P
TE Connectivity 745254-7

TE Connectivity 745254-7

Supplier's Site
D Sub Contacts - 1615164 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Contacts
1615164
D Sub Contacts 1615164
TE Connectivity 745254-7

TE Connectivity 745254-7

Supplier's Site
Contacts - Multi Purpose - A23038-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A23038-ND
Contacts - Multi Purpose A23038-ND
CONN PIN 22-26AWG GOLD CRIMP

CONN PIN 22-26AWG GOLD CRIMP

Buy Now Datasheet
D Sub Contact, Pin, 26-22Awg, Crimp; For Use With Amp Te Connectivity - 90F5533 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Pin, 26-22Awg, Crimp; For Use With Amp Te Connectivity
90F5533
D Sub Contact, Pin, 26-22Awg, Crimp; For Use With Amp Te Connectivity 90F5533
D SUB CONTACT, PIN, 26-22AWG, CRIMP; For Use With:HDP-20 Series Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG RoHS Compliant: Yes

D SUB CONTACT, PIN, 26-22AWG, CRIMP; For Use With:HDP-20 Series Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Crimp Pin, 26-22Awg; For Use With Amp Te Connectivity - 95M3222 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Pin, 26-22Awg; For Use With Amp Te Connectivity
95M3222
Crimp Pin, 26-22Awg; For Use With Amp Te Connectivity 95M3222
CRIMP PIN, 26-22AWG; For Use With:HDP-20 Series Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; Contact Termination Type:Crimp; Product RoHS Compliant: Yes

CRIMP PIN, 26-22AWG; For Use With:HDP-20 Series Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; Contact Termination Type:Crimp; Product RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrical Contacts Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 7180762 7180762P A23038-ND 90F5533 95M3222
Product Name D Sub Contacts D Sub Contacts Contacts - Multi Purpose D Sub Contact, Pin, 26-22Awg, Crimp; For Use With Amp Te Connectivity Crimp Pin, 26-22Awg; For Use With Amp Te Connectivity
Shape / Form Pin Pin Pin Pin; Pin Pin; Pin
Contact Material Brass Brass
Plating / Coating Gold; Nickel; Gold over nickel Gold; Nickel; Gold over Nickel Gold; Gold Plated Contacts Gold; Gold Plated Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2288092-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Silicone Oxide-carbon Composite for Lithium Ion Battery Anode - BMLC-KJ021 - Matexcel
Specs
Type Anode / Anode Material
Applications Battery or Fuel Cell
Thickness 4.76E-4 inch (0.0121 mm)
View Details