TE Connectivity Contacts - Multi Purpose 745254-6

Description
CONN PIN 22-26AWG GOLD CRIMP
Request a Quote Datasheet
Description
CONN PIN 22-26AWG GOLD CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - A24209-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A24209-ND
Contacts - Multi Purpose A24209-ND
CONN PIN 22-26AWG GOLD CRIMP

CONN PIN 22-26AWG GOLD CRIMP

Buy Now Datasheet
D Sub Contact, Pin, 26-22Awg, Crimp; For Use With Amp Te Connectivity - 98F7180 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Pin, 26-22Awg, Crimp; For Use With Amp Te Connectivity
98F7180
D Sub Contact, Pin, 26-22Awg, Crimp; For Use With Amp Te Connectivity 98F7180
D SUB CONTACT, PIN, 26-22AWG, CRIMP; For Use With:AMPLIMITE HDP-20 Series D Sub Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG RoHS Compliant: Yes

D SUB CONTACT, PIN, 26-22AWG, CRIMP; For Use With:AMPLIMITE HDP-20 Series D Sub Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number A24209-ND 98F7180
Product Name Contacts - Multi Purpose D Sub Contact, Pin, 26-22Awg, Crimp; For Use With Amp Te Connectivity
Shape / Form Pin Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1210-SNG-0008 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 5.91 inch (150 mm)
OD / Width 5.91 inch (150 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Polycrystalline Cerium Coated Nickel-cobalt-aluminum Ternary Lithium cathode Material, (LiNi0.881Co0.099Al0.02202) - BMLC-KJ002 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Applications Battery or Fuel Cell
Thickness 7.87E-5 to 7.87E-4 inch (0.0020 to 0.0200 mm)
View Details