TE Connectivity Contacts - Multi Purpose 745253-6

Description
CONN SOCKET 22-26AWG GOLD CRIMP
Request a Quote Datasheet
Description
CONN SOCKET 22-26AWG GOLD CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - A23722-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A23722-ND
Contacts - Multi Purpose A23722-ND
CONN SOCKET 22-26AWG GOLD CRIMP

CONN SOCKET 22-26AWG GOLD CRIMP

Buy Now Datasheet
D Sub Contacts - 7181171 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Contacts
7181171
D Sub Contacts 7181171
TE Connectivity 745253-6

TE Connectivity 745253-6

Supplier's Site
D Sub Contacts - 7181171P - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Contacts
7181171P
D Sub Contacts 7181171P
TE Connectivity 745253-6

TE Connectivity 745253-6

Supplier's Site
D Sub Contact, Socket, 26-22Awg, Crimp; For Use With Amp Te Connectivity - 90F3660 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Socket, 26-22Awg, Crimp; For Use With Amp Te Connectivity
90F3660
D Sub Contact, Socket, 26-22Awg, Crimp; For Use With Amp Te Connectivity 90F3660
D SUB CONTACT, SOCKET, 26-22AWG, CRIMP; For Use With:CPC Connectors, AMPLIMITE HDP-20; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG RoHS Compliant: Yes

D SUB CONTACT, SOCKET, 26-22AWG, CRIMP; For Use With:CPC Connectors, AMPLIMITE HDP-20; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number A23722-ND 7181171 7181171P 90F3660
Product Name Contacts - Multi Purpose D Sub Contacts D Sub Contacts D Sub Contact, Socket, 26-22Awg, Crimp; For Use With Amp Te Connectivity
Shape / Form Socket or Receptacle Pin Pin Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FSA-0018-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Natural Spherical Graphite Powder for Lithium Ion Battery Anode - BMLC-KJ025 - Matexcel
Specs
Type Anode / Anode Material
Shape / Form Powder
Applications Battery or Fuel Cell
View Details