TE Connectivity Contacts - Multi Purpose 745253-2

Description
CONN SOCKET 22-26AWG GOLD CRIMP
Request a Quote Datasheet
Description
CONN SOCKET 22-26AWG GOLD CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - A23722CT-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A23722CT-ND
Contacts - Multi Purpose A23722CT-ND
CONN SOCKET 22-26AWG GOLD CRIMP

CONN SOCKET 22-26AWG GOLD CRIMP

Buy Now Datasheet
Contacts - Multi Purpose - A23722TR-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A23722TR-ND
Contacts - Multi Purpose A23722TR-ND
CONN SOCKET 22-26AWG GOLD CRIMP

CONN SOCKET 22-26AWG GOLD CRIMP

Buy Now Datasheet
Contact, Socket, 26-22Awg, Crimp; For Use With Amp Te Connectivity - 24C2166 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 26-22Awg, Crimp; For Use With Amp Te Connectivity
24C2166
Contact, Socket, 26-22Awg, Crimp; For Use With Amp Te Connectivity 24C2166
CONTACT, SOCKET, 26-22AWG, CRIMP; For Use With:CPC Connectors, AMPLIMITE HDP-20; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG RoHS Compliant: Yes

CONTACT, SOCKET, 26-22AWG, CRIMP; For Use With:CPC Connectors, AMPLIMITE HDP-20; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number A23722CT-ND 24C2166
Product Name Contacts - Multi Purpose Contact, Socket, 26-22Awg, Crimp; For Use With Amp Te Connectivity
Shape / Form Socket or Receptacle Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1897798-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Polycrystalline Uncoated Nickel Cobalt Lithium Manganese Oxide - BMLC-KJ009 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Applications Battery or Fuel Cell
Thickness 1.38E-4 to 0.0012 inch (0.0035 to 0.0300 mm)
View Details