TE Connectivity D Sub Contacts 745230-7

Description
TE Connectivity 745230-7
Request a Quote Datasheet
Description
TE Connectivity 745230-7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Contacts - 7180734P - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Contacts
7180734P
D Sub Contacts 7180734P
TE Connectivity 745230-7

TE Connectivity 745230-7

Supplier's Site
D Sub Contacts - 7180734 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Contacts
7180734
D Sub Contacts 7180734
TE Connectivity 745230-7

TE Connectivity 745230-7

Supplier's Site
D Sub Contacts - 1640870 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Contacts
1640870
D Sub Contacts 1640870
TE Connectivity 745230-7

TE Connectivity 745230-7

Supplier's Site
Contacts - Multi Purpose - A35203-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A35203-ND
Contacts - Multi Purpose A35203-ND
CONN SOCKET 18-22AWG GOLD CRIMP

CONN SOCKET 18-22AWG GOLD CRIMP

Buy Now Datasheet
D Sub Contact, Socket, 22-18Awg, Crimp; For Use With Amp Te Connectivity - 88F2302 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Socket, 22-18Awg, Crimp; For Use With Amp Te Connectivity
88F2302
D Sub Contact, Socket, 22-18Awg, Crimp; For Use With Amp Te Connectivity 88F2302
D SUB CONTACT, SOCKET, 22-18AWG, CRIMP; For Use With:D Sub Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:18AWG; Wire Size AWG Min:22AWG RoHS Compliant: Yes

D SUB CONTACT, SOCKET, 22-18AWG, CRIMP; For Use With:D Sub Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:18AWG; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 7180734P 7180734 A35203-ND 88F2302
Product Name D Sub Contacts D Sub Contacts Contacts - Multi Purpose D Sub Contact, Socket, 22-18Awg, Crimp; For Use With Amp Te Connectivity
Shape / Form Pin Pin Socket or Receptacle Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SNG-0020 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 394 inch (10000 mm)
OD / Width 0.0790 inch (2.01 mm)
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Silicon-carbon Composite Powder for Lithium Ion Battery Anode - BMLC-KJ020 - Matexcel
Specs
Type Anode / Anode Material
Shape / Form Powder
Applications Battery or Fuel Cell
View Details