TE Connectivity Contacts - Multi Purpose 745230-5

Description
CONN SOCKET 18-22AWG GOLD CRIMP
Request a Quote Datasheet
Description
CONN SOCKET 18-22AWG GOLD CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - A35203CT-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A35203CT-ND
Contacts - Multi Purpose A35203CT-ND
CONN SOCKET 18-22AWG GOLD CRIMP

CONN SOCKET 18-22AWG GOLD CRIMP

Buy Now Datasheet
Contacts - Multi Purpose - A35203TR-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A35203TR-ND
Contacts - Multi Purpose A35203TR-ND
CONN SOCKET 18-22AWG GOLD CRIMP

CONN SOCKET 18-22AWG GOLD CRIMP

Buy Now Datasheet
Connectors, Interconnects - Contacts - Multi Purpose - 745230-5 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
745230-5
Connectors, Interconnects - Contacts - Multi Purpose 745230-5
Win Source Part Number: 1365108-745230-5 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 46 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPLIMITE HDP-20 Package: Tape & Reel (TR) Product Status: Active Base Product Number: 745230 HTSUS: 8536.90.4000 REACH Status: REACH Unaffected ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 18-22 AWG Contact Finish: Gold Contact Finish Thickness: Flash Contact Material: Phosphor Bronze

Win Source Part Number: 1365108-745230-5
Category: Connectors, Interconnects - Contacts - Multi Purpose
Fake Threat In the Open Market: 46 pct.
Type: Stamped
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: AMPLIMITE HDP-20
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 745230
HTSUS: 8536.90.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 18-22 AWG
Contact Finish: Gold
Contact Finish Thickness: Flash
Contact Material: Phosphor Bronze

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Contacts Electrical Contacts
Product Number A35203CT-ND 745230-5
Product Name Contacts - Multi Purpose Connectors, Interconnects - Contacts - Multi Purpose
Shape / Form Socket or Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Binding Posts - 1030181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Brass
Plating / Coating Nickel; Nickel
View Details
Automotive Terminals - 1062-16-0722-PS - TE Connectivity
Specs
Applications Motor or Generator
Plating / Coating Nickel; Nickel (Ni)
Current 13 amps
View Details