TE Connectivity Contacts - Multi Purpose 745230-2

Description
CONN SOCKET 18-22AWG GOLD CRIMP
Request a Quote Datasheet
Description
CONN SOCKET 18-22AWG GOLD CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - A5804CT-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A5804CT-ND
Contacts - Multi Purpose A5804CT-ND
CONN SOCKET 18-22AWG GOLD CRIMP

CONN SOCKET 18-22AWG GOLD CRIMP

Buy Now Datasheet
Contacts - Multi Purpose - A5804TR-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A5804TR-ND
Contacts - Multi Purpose A5804TR-ND
CONN SOCKET 18-22AWG GOLD CRIMP

CONN SOCKET 18-22AWG GOLD CRIMP

Buy Now Datasheet
D Sub Contact, Socket, 22-18Awg, Crimp; For Use With Amp Te Connectivity - 90F3665 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Socket, 22-18Awg, Crimp; For Use With Amp Te Connectivity
90F3665
D Sub Contact, Socket, 22-18Awg, Crimp; For Use With Amp Te Connectivity 90F3665
D SUB CONTACT, SOCKET, 22-18AWG, CRIMP; For Use With:CPC Connectors, AMPLIMITE HDP-20; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:18AWG; Wire Size AWG Min:22AWG RoHS Compliant: Yes

D SUB CONTACT, SOCKET, 22-18AWG, CRIMP; For Use With:CPC Connectors, AMPLIMITE HDP-20; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:18AWG; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number A5804CT-ND 90F3665
Product Name Contacts - Multi Purpose D Sub Contact, Socket, 22-18Awg, Crimp; For Use With Amp Te Connectivity
Shape / Form Socket or Receptacle Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1670195-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Molybdenum Glass Melting Electrodes -  - Plansee SE
Specs
Material Molybdenum
Shape / Form Custom / Application Specific; Rod Stock (optional feature)
Plating / Coating SIBOR®
View Details