TE Connectivity D Sub Contacts 745229-4

Description
TE Connectivity 745229-4
Request a Quote Datasheet
Description
TE Connectivity 745229-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Contacts - 7180774 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Contacts
7180774
D Sub Contacts 7180774
TE Connectivity 745229-4

TE Connectivity 745229-4

Supplier's Site
D Sub Contacts - 7180774P - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Contacts
7180774P
D Sub Contacts 7180774P
TE Connectivity 745229-4

TE Connectivity 745229-4

Supplier's Site
Contacts - Multi Purpose - A5801-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A5801-ND
Contacts - Multi Purpose A5801-ND
CONN PIN 18-22AWG GOLD CRIMP

CONN PIN 18-22AWG GOLD CRIMP

Buy Now Datasheet
Contact, Pin, 22-18Awg, Crimp; For Use With Amp Te Connectivity - 92F4855 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 22-18Awg, Crimp; For Use With Amp Te Connectivity
92F4855
Contact, Pin, 22-18Awg, Crimp; For Use With Amp Te Connectivity 92F4855
CONTACT, PIN, 22-18AWG, CRIMP; For Use With:HDP-20 Series D Sub Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:18AWG; Wire Size AWG Min:22AWG; Contact Termination:CrimpRoH S Compliant: Yes

CONTACT, PIN, 22-18AWG, CRIMP; For Use With:HDP-20 Series D Sub Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:18AWG; Wire Size AWG Min:22AWG; Contact Termination:CrimpRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 7180774 7180774P A5801-ND 92F4855
Product Name D Sub Contacts D Sub Contacts Contacts - Multi Purpose Contact, Pin, 22-18Awg, Crimp; For Use With Amp Te Connectivity
Shape / Form Pin Pin Pin Pin; Pin
Contact Material Brass Brass
Plating / Coating Gold; Nickel; Gold over nickel Gold; Nickel; Gold over Nickel Gold; Gold Plated Contacts
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SSA-0018-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Polycrystalline Alumina Coated Lithium-rich Manganese-based Cathode Material, (Li1.2Ni0.13Co0.13Mn0.54O2) - BMLC-KJ001 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Applications Battery or Fuel Cell
Thickness 1.97E-4 to 0.0012 inch (0.0050 to 0.0300 mm)
View Details