TE Connectivity Contacts - Multi Purpose 745229-2

Description
CONN PIN 18-22AWG GOLD CRIMP
Request a Quote Datasheet
Description
CONN PIN 18-22AWG GOLD CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - A5802TR-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A5802TR-ND
Contacts - Multi Purpose A5802TR-ND
CONN PIN 18-22AWG GOLD CRIMP

CONN PIN 18-22AWG GOLD CRIMP

Buy Now Datasheet
Contacts - Multi Purpose - A5802CT-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A5802CT-ND
Contacts - Multi Purpose A5802CT-ND
CONN PIN 18-22AWG GOLD CRIMP

CONN PIN 18-22AWG GOLD CRIMP

Buy Now Datasheet
Connectors, Interconnects - Contacts - Multi Purpose - 745229-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
745229-2
Connectors, Interconnects - Contacts - Multi Purpose 745229-2
Win Source Part Number: 1363386-745229-2 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 40 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPLIMITE HDP-20 Package: Tape & Reel (TR) Product Status: Active Base Product Number: 745229 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Pin Contact Termination: Crimp Wire Gauge: 18-22 AWG Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Contact Material: Brass

Win Source Part Number: 1363386-745229-2
Category: Connectors, Interconnects - Contacts - Multi Purpose
Fake Threat In the Open Market: 40 pct.
Type: Stamped
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: AMPLIMITE HDP-20
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 745229
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Pin
Contact Termination: Crimp
Wire Gauge: 18-22 AWG
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Contact Material: Brass

Buy Now Datasheet
D Sub Contact, Pin, 22-18Awg, Crimp; For Use With Amp Te Connectivity - 01H7813 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Pin, 22-18Awg, Crimp; For Use With Amp Te Connectivity
01H7813
D Sub Contact, Pin, 22-18Awg, Crimp; For Use With Amp Te Connectivity 01H7813
D SUB CONTACT, PIN, 22-18AWG, CRIMP; For Use With:D Sub Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:18AWG; Wire Size AWG Min:22AWG; Contact Termination Type:Crimp RoHS Compliant: Yes

D SUB CONTACT, PIN, 22-18AWG, CRIMP; For Use With:D Sub Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:18AWG; Wire Size AWG Min:22AWG; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet
D Sub Contact, Pin, 22-18Awg, Crimp, Full Reel; For Use With Amp Te Connectivity - 28X2862 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Pin, 22-18Awg, Crimp, Full Reel; For Use With Amp Te Connectivity
28X2862
D Sub Contact, Pin, 22-18Awg, Crimp, Full Reel; For Use With Amp Te Connectivity 28X2862
D SUB CONTACT, PIN, 22-18AWG, CRIMP, FULL REEL; For Use With:D Sub Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:18AWG; Wire Size AWG Min:22AWG; Contact Type:Stamped RoHS Compliant: Yes

D SUB CONTACT, PIN, 22-18AWG, CRIMP, FULL REEL; For Use With:D Sub Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:18AWG; Wire Size AWG Min:22AWG; Contact Type:Stamped RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number A5802TR-ND 745229-2 01H7813
Product Name Contacts - Multi Purpose Connectors, Interconnects - Contacts - Multi Purpose D Sub Contact, Pin, 22-18Awg, Crimp; For Use With Amp Te Connectivity
Shape / Form Pin Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1123343-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Active Ceramic Membranes for Alternative Fuel Components -  - CoorsTek
Specs
Type Anode / Anode Material
Material Ceramic
Shape / Form Custom / Application Specific
View Details