TE Connectivity No. Of Contacts Amp - Te Connectivity 745207-7.

Description
No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:IDC / IDT; D Sub Shell Size:DA; Product Range:Amplimite HDE-20 Series; Connector Body Material:Plastic Body; Contact Material:Phosphor Bronze; Body Material:Plastic RoHS Compliant: Yes
Datasheet
Description
No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:IDC / IDT; D Sub Shell Size:DA; Product Range:Amplimite HDE-20 Series; Connector Body Material:Plastic Body; Contact Material:Phosphor Bronze; Body Material:Plastic RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
No. Of Contacts Amp - Te Connectivity - 15AC1806 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Amp - Te Connectivity
15AC1806
No. Of Contacts Amp - Te Connectivity 15AC1806
No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:IDC / IDT; D Sub Shell Size:DA; Product Range:Amplimite HDE-20 Series; Connector Body Material:Plastic Body; Contact Material:Phosphor Bronze; Body Material:Plastic RoHS Compliant: Yes

No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:IDC / IDT; D Sub Shell Size:DA; Product Range:Amplimite HDE-20 Series; Connector Body Material:Plastic Body; Contact Material:Phosphor Bronze; Body Material:Plastic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 15AC1806
Product Name No. Of Contacts Amp - Te Connectivity
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm N Connector, N Straight Plug - 190310 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
H Series: Mini Modular, High Density Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details