TE Connectivity D-Sub Housing, 37Pos, Plug, Dc; No. Of Positions Amp Te Connectivity 745135-4

Description
D-SUB HOUSING, 37POS, PLUG, DC; No. of Positions:37Position s; Connector Type:D Sub; Connector Shell Size:DC; Product Range:AMPLIMITE HDP-20 Series; Gender:Plug; Connector Body Material:Carbon Steel Body RoHS Compliant: Yes
Datasheet
Description
D-SUB HOUSING, 37POS, PLUG, DC; No. of Positions:37Position s; Connector Type:D Sub; Connector Shell Size:DC; Product Range:AMPLIMITE HDP-20 Series; Gender:Plug; Connector Body Material:Carbon Steel Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Housing, 37Pos, Plug, Dc; No. Of Positions Amp Te Connectivity - 01Y1231 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Housing, 37Pos, Plug, Dc; No. Of Positions Amp Te Connectivity
01Y1231
D-Sub Housing, 37Pos, Plug, Dc; No. Of Positions Amp Te Connectivity 01Y1231
D-SUB HOUSING, 37POS, PLUG, DC; No. of Positions:37Position s; Connector Type:D Sub; Connector Shell Size:DC; Product Range:AMPLIMITE HDP-20 Series; Gender:Plug; Connector Body Material:Carbon Steel Body RoHS Compliant: Yes

D-SUB HOUSING, 37POS, PLUG, DC; No. of Positions:37Positions; Connector Type:D Sub; Connector Shell Size:DC; Product Range:AMPLIMITE HDP-20 Series; Gender:Plug; Connector Body Material:Carbon Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01Y1231
Product Name D-Sub Housing, 37Pos, Plug, Dc; No. Of Positions Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

1.58
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 40.13 mm (1.58 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 19.05 mm (0.7500 inch)
Bearing Bore / Ring O.D. 0.5000 inch (12.7 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details