TE Connectivity Board Mount Pressure Sensors 7391-BBE-T-005-000

Description
Configuration Features Tubes : Barb Tube Dimensions Dimensions : 19.60 x 10.31 MM  [.77 x .41 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 3.3 - 5 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±1.5% F.S, ±1% F.S Output Interface : I2C Output/Span : 16 bit I2C, 10 - 90% Vdc Pressure (PSI) : .29 Pressure : 20 MBAR  [8.03 INH2O ] Pressure (MMHG) : 15 Proof Pressure Range : 1.5 psi Other Sensor Options : Dual Output Packaging Features Board Level Pressure Sensor Package : SOIC-16 Package Style : Dual Horizontal Product Type Features Board Level Pressure Sensor Style : Differential Board Level Pressure Sensor Type : Analog Pressure Sensor Modules, Digital Pressure and Altimeter Sensor Modules Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ] Pressure (BAR) : .019
Request a Quote
Description
Configuration Features Tubes : Barb Tube Dimensions Dimensions : 19.60 x 10.31 MM  [.77 x .41 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 3.3 - 5 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±1.5% F.S, ±1% F.S Output Interface : I2C Output/Span : 16 bit I2C, 10 - 90% Vdc Pressure (PSI) : .29 Pressure : 20 MBAR  [8.03 INH2O ] Pressure (MMHG) : 15 Proof Pressure Range : 1.5 psi Other Sensor Options : Dual Output Packaging Features Board Level Pressure Sensor Package : SOIC-16 Package Style : Dual Horizontal Product Type Features Board Level Pressure Sensor Style : Differential Board Level Pressure Sensor Type : Analog Pressure Sensor Modules, Digital Pressure and Altimeter Sensor Modules Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ] Pressure (BAR) : .019
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 7391-BBE-T-005-000 - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
7391-BBE-T-005-000
Board Mount Pressure Sensors 7391-BBE-T-005-000
Configuration Features Tubes : Barb Tube Dimensions Dimensions : 19.60 x 10.31 MM  [.77 x .41 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 3.3 - 5 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±1.5% F.S, ±1% F.S Output Interface : I2C Output/Span : 16 bit I2C, 10 - 90% Vdc Pressure (PSI) : .29 Pressure : 20 MBAR  [8.03 INH2O ] Pressure (MMHG) : 15 Proof Pressure Range : 1.5 psi Other Sensor Options : Dual Output Packaging Features Board Level Pressure Sensor Package : SOIC-16 Package Style : Dual Horizontal Product Type Features Board Level Pressure Sensor Style : Differential Board Level Pressure Sensor Type : Analog Pressure Sensor Modules, Digital Pressure and Altimeter Sensor Modules Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ] Pressure (BAR) : .019

Configuration Features


  • Tubes : Barb Tube

Dimensions


  • Dimensions : 19.60 x 10.31 MM  [.77 x .41 INCH ]

Electrical Characteristics


  • Board Level Pressure Sensor Supply Voltage (V) : 3.3 - 5

Operation/Application


  • Board Level Pressure Sensor Accuracy : ±1.5% F.S, ±1% F.S
  • Output Interface : I2C
  • Output/Span : 16 bit I2C, 10 - 90% Vdc
  • Pressure (PSI) : .29
  • Pressure : 20 MBAR  [8.03 INH2O ]
  • Pressure (MMHG) : 15
  • Proof Pressure Range : 1.5 psi

Other


  • Sensor Options : Dual Output

Packaging Features


  • Board Level Pressure Sensor Package : SOIC-16
  • Package Style : Dual Horizontal

Product Type Features


  • Board Level Pressure Sensor Style : Differential
  • Board Level Pressure Sensor Type : Analog Pressure Sensor Modules, Digital Pressure and Altimeter Sensor Modules

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
  • Pressure (BAR) : .019
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 7391-BBE-T-005-000
Product Name Board Mount Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10216547-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 7500 psi (5278 m H2O)
View Details
Media Isolated Pressure Sensors - 1007169-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum
Working Pressure Range 10.15 psi (7.14 m H2O)
View Details
Board Mount Pressure Sensors - 1006936-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0070 psi (0.0049 m H2O)
View Details
Media Isolated Pressure Sensors - 1007144-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum
Working Pressure Range 102 psi (71.45 m H2O)
View Details