TE Connectivity Compression Connectors 739029-1

Description
Body Features Compatible Conductor Material : Aluminum Palm Terminal Material : Aluminium Primary Product Material : Aluminum Configuration Features Number of Holes : 1 Contact Features Crimp Type : Deep Step Indentation Crimp Dimensions Barrel Inside Diameter : 8 MM  [.314 INCH ] Barrel Outside Diameter : 16 MM  [.629 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 35 Compatible Conductor Range (AWGKC) : 2 - 2 Palm Hole Diameter : 13 Electrical Characteristics Voltage Class (KV) : ≤ 42 Industry Standards Compatible With Approved Standards Products : Designed to Meet NFC 63-061 Class A Requirements, IEC 61238-1 Class A Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Outdoor, Indoor Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Installation Technology : Crimp
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Aluminum Palm Terminal Material : Aluminium Primary Product Material : Aluminum Configuration Features Number of Holes : 1 Contact Features Crimp Type : Deep Step Indentation Crimp Dimensions Barrel Inside Diameter : 8 MM  [.314 INCH ] Barrel Outside Diameter : 16 MM  [.629 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 35 Compatible Conductor Range (AWGKC) : 2 - 2 Palm Hole Diameter : 13 Electrical Characteristics Voltage Class (KV) : ≤ 42 Industry Standards Compatible With Approved Standards Products : Designed to Meet NFC 63-061 Class A Requirements, IEC 61238-1 Class A Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Outdoor, Indoor Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Installation Technology : Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - 739029-1 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
739029-1
Compression Connectors 739029-1
Body Features Compatible Conductor Material : Aluminum Palm Terminal Material : Aluminium Primary Product Material : Aluminum Configuration Features Number of Holes : 1 Contact Features Crimp Type : Deep Step Indentation Crimp Dimensions Barrel Inside Diameter : 8 MM  [.314 INCH ] Barrel Outside Diameter : 16 MM  [.629 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 35 Compatible Conductor Range (AWGKC) : 2 - 2 Palm Hole Diameter : 13 Electrical Characteristics Voltage Class (KV) : ≤ 42 Industry Standards Compatible With Approved Standards Products : Designed to Meet NFC 63-061 Class A Requirements, IEC 61238-1 Class A Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Outdoor, Indoor Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Installation Technology : Crimp

Body Features


  • Compatible Conductor Material : Aluminum
  • Palm Terminal Material : Aluminium
  • Primary Product Material : Aluminum

Configuration Features


  • Number of Holes : 1

Contact Features


  • Crimp Type : Deep Step Indentation Crimp

Dimensions


  • Barrel Inside Diameter : 8 MM  [.314 INCH ]
  • Barrel Outside Diameter : 16 MM  [.629 INCH ]
  • Compatible Conductor Cross-Section Range (MMSQ) : 35
  • Compatible Conductor Range (AWGKC) : 2 - 2
  • Palm Hole Diameter : 13

Electrical Characteristics


  • Voltage Class (KV) : ≤ 42

Industry Standards


  • Compatible With Approved Standards Products : Designed to Meet NFC 63-061 Class A Requirements, IEC 61238-1 Class A

Operation/Application


  • Compression Connector Product Type : Terminal Lug
  • Power Component Application Type : Outdoor, Indoor

Product Availability


  • Product Availability : Europe, Middle East & Africa

Product Type Features


  • Installation Technology : Crimp
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 739029-1
Product Name Compression Connectors
Mounting Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Adapters - 1508-1248-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Mounting Panel Mount
View Details
3 suppliers