TE Connectivity Electronic Connector 737015-3

Description
Female Receptacle, Tin Plated Brass, 10-11AWG Wire, 6.35mm Tab Product overview: 737015-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-737015-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Female Receptacle, Tin Plated Brass, 10-11AWG Wire, 6.35mm Tab Product overview: 737015-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-737015-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
392-737015-3
Electronic Connector 392-737015-3
Female Receptacle, Tin Plated Brass, 10-11AWG Wire, 6.35mm Tab Product overview: 737015-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-737015-3 can be used for catalog matching and distributor lookup.

Female Receptacle, Tin Plated Brass, 10-11AWG Wire, 6.35mm Tab Product overview: 737015-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-737015-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1333502-737015-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1333502-737015-3
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1333502-737015-3
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333502-737015-3 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Bulk Termination: Crimp Contact Finish: Tin Wire Gauge: 10-11.5 AWG Contact Material: Brass Gender: Female Standard Package: 500 Mounting: Free Hanging (In-Line) Terminal Type: Standard Length - Overall: 0.894" (22.70mm) Insulation: Non-Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Insulation Diameter: 0.134" ~ 0.201" (3.40mm ~ 5.10mm) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: 737015-3-ND,-737015- 3-LSI,A114375,-73701 5-3-SI Base Product Number: 737015 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333502-737015-3
Category: Connectors, Interconnects>Terminals>Quick Connects, Quick Disconnect Connectors
Packaging: Bulk
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 10-11.5 AWG
Contact Material: Brass
Gender: Female
Standard Package: 500
Mounting: Free Hanging (In-Line)
Terminal Type: Standard
Length - Overall: 0.894" (22.70mm)
Insulation: Non-Insulated
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Insulation Diameter: 0.134" ~ 0.201" (3.40mm ~ 5.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: 737015-3-ND,-737015-3-LSI,A114375,-737015-3-SI
Base Product Number: 737015
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A114375-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A114375-ND
Quick Connects, Quick Disconnect Connectors A114375-ND
"0.250"" (6.35mm) Quick Connect Female 10-11.5 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 10-11.5 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Contacts - 737015-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
737015-3
Contacts 737015-3
PL TERMINAL RECEPTACLE 4-6 MM2 PTPBR

PL TERMINAL RECEPTACLE 4-6 MM2 PTPBR

Buy Now
Swedesboro, NJ, United States
Contacts
737015-3
Contacts 737015-3
Contacts

Contacts

Buy Now
Contact, Socket, 10 Awg, 11 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity - 28T0462 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 10 Awg, 11 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity
28T0462
Contact, Socket, 10 Awg, 11 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity 28T0462
Contact, Socket, 10 AWG, 11 AWG, Crimp, Brass RoHS Compliant: Yes

Contact, Socket, 10 AWG, 11 AWG, Crimp, Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 392-737015-3 1333502-737015-3 A114375-ND 737015-3 737015-3 28T0462
Product Name Electronic Connector Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Quick Connects, Quick Disconnect Connectors Contacts Contacts Contact, Socket, 10 Awg, 11 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1216-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
MHD Series: High density PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details