DPST Configuration, Toggle Switch
SWITCH, TOGGLE, DPST, 20A, 250V; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:7360 Series; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Toggle Switch, DPST, On-off, 10A
| VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 7360K7 | 70155877 | 23F270 | 7360K7 |
| Product Name | Toggle Switches | Switch, Toggle; 20/30 A; 125/250 V; DPST; Screw-In | Switch, Toggle, Dpst, 20A, 250V; Switch Operation Alcoswitch Te Connectivity | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Terminal Type | Screw Terminals | Screw Terminals | ||
| Current Rating | 10 amps | 10 to 20 amps | 20 amps | |
| Pole & Throw Specifications | Double Pole, Single Throw | Double Pole, Single Throw; DPST |