TE Connectivity Power Cable Heat Shrink Tubing 735281-000

Description
Body Features Primary Product Color : White Primary Product Material : Polyolefin Shrink Ratio : > 2:1 Dimensions Recovered Wall Thickness (Max) (MM) : .89 Industry Standards Compatible With Agency/Standards Products : UL, CSA Product Availability Product Availability : Australia, New Zealand & Pacific Islands Product Type Features Wall Type : Single Wall Usage Conditions Flammability Performance : Flame-Retardant Resistance Properties : Low Temperature Resistant, Abrasion Resistant, Hydraulic Fluid Resistant, Water Absorption Resistance, Fluid Resistance, Fungus Resistance, Flame-Retardant Resistance, High Temperature Resistant
Request a Quote Datasheet
Description
Body Features Primary Product Color : White Primary Product Material : Polyolefin Shrink Ratio : > 2:1 Dimensions Recovered Wall Thickness (Max) (MM) : .89 Industry Standards Compatible With Agency/Standards Products : UL, CSA Product Availability Product Availability : Australia, New Zealand & Pacific Islands Product Type Features Wall Type : Single Wall Usage Conditions Flammability Performance : Flame-Retardant Resistance Properties : Low Temperature Resistant, Abrasion Resistant, Hydraulic Fluid Resistant, Water Absorption Resistance, Fluid Resistance, Fungus Resistance, Flame-Retardant Resistance, High Temperature Resistant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Heat Shrink Tubing - 735281-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Heat Shrink Tubing
735281-000
Power Cable Heat Shrink Tubing 735281-000
Body Features Primary Product Color : White Primary Product Material : Polyolefin Shrink Ratio : > 2:1 Dimensions Recovered Wall Thickness (Max) (MM) : .89 Industry Standards Compatible With Agency/Standards Products : UL, CSA Product Availability Product Availability : Australia, New Zealand & Pacific Islands Product Type Features Wall Type : Single Wall Usage Conditions Flammability Performance : Flame-Retardant Resistance Properties : Low Temperature Resistant, Abrasion Resistant, Hydraulic Fluid Resistant, Water Absorption Resistance, Fluid Resistance, Fungus Resistance, Flame-Retardant Resistance, High Temperature Resistant

Body Features


  • Primary Product Color : White
  • Primary Product Material : Polyolefin
  • Shrink Ratio : > 2:1

Dimensions


  • Recovered Wall Thickness (Max) (MM) : .89

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA

Product Availability


  • Product Availability : Australia, New Zealand & Pacific Islands

Product Type Features


  • Wall Type : Single Wall

Usage Conditions


  • Flammability Performance : Flame-Retardant
  • Resistance Properties : Low Temperature Resistant, Abrasion Resistant, Hydraulic Fluid Resistant, Water Absorption Resistance, Fluid Resistance, Fungus Resistance, Flame-Retardant Resistance, High Temperature Resistant
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 735281-000
Product Name Power Cable Heat Shrink Tubing
Material Polyolefin; Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Wraps - 059455-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Power Cable Wraps - 048242-001 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
shrink tube - 062806N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 084483-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details