TE Connectivity Electronic Connector 735279

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Singapore, Singapore
Electronic Connector
392-735279
Electronic Connector 392-735279
PIDG Receptacle Terminal, Brass/Tin, 18-22AWG, Nylon Insulated Product overview: 735279 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-735279 can be used for catalog matching and distributor lookup.

PIDG Receptacle Terminal, Brass/Tin, 18-22AWG, Nylon Insulated Product overview: 735279 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-735279 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Quick Connects, Quick Disconnect Connectors - A121336-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A121336-ND
Quick Connects, Quick Disconnect Connectors A121336-ND
"0.250"" (6.35mm) Quick Connect Female 18.5-22 AWG Crimp Connector Fully Insulated"

"0.250"" (6.35mm) Quick Connect Female 18.5-22 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1381076-735279 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1381076-735279
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1381076-735279
Win Source Part Number: 1381076-735279 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Series: Faston, PIDG Color: Red Termination: Crimp Contact Finish: Tin Package: Bulk Wire Gauge: 18.5-22 AWG Contact Material: Brass Gender: Female Standard Package: 100 pcs Terminal Type: Standard Length - Overall: 0.846" (21.49mm) Insulation: Fully Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Insulation Diameter: 0.130" (3.30mm) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity Base Product Number: 7352 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381076-735279
Category: Connectors, Interconnects>Terminals>Quick Connects, Quick Disconnect Connectors
Series: Faston, PIDG
Color: Red
Termination: Crimp
Contact Finish: Tin
Package: Bulk
Wire Gauge: 18.5-22 AWG
Contact Material: Brass
Gender: Female
Standard Package: 100 pcs
Terminal Type: Standard
Length - Overall: 0.846" (21.49mm)
Insulation: Fully Insulated
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Insulation Diameter: 0.130" (3.30mm)
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity
Base Product Number: 7352
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
735279
Terminals 735279
Terminals RECPTACLE SERIES 635

Terminals RECPTACLE SERIES 635

Buy Now Datasheet
Female Quick Disconnect, 22-18Awg, Red; Product Range Amp - Te Connectivity - 16H5162 - Newark, An Avnet Company
Chicago, IL, United States
Female Quick Disconnect, 22-18Awg, Red; Product Range Amp - Te Connectivity
16H5162
Female Quick Disconnect, 22-18Awg, Red; Product Range Amp - Te Connectivity 16H5162
FEMALE QUICK DISCONNECT, 22-18AWG, RED; Product Range:Faston Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

FEMALE QUICK DISCONNECT, 22-18AWG, RED; Product Range:Faston Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 735279 392-735279 A121336-ND 1381076-735279 735279 16H5162
Product Name Electronic Connector Quick Connects, Quick Disconnect Connectors Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Terminals Female Quick Disconnect, 22-18Awg, Red; Product Range Amp - Te Connectivity
Gender Female / Jack Female / Jack Female / Jack
Termination Receptacle Crimp Crimp
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1252-ND - DigiKey
Specs
Gender Female / Jack
Mounting Free Hanging (In-Line)
Contact Size (AWG) 18 to 22 AWG
View Details
2 suppliers
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
C55 Connectors: High Density Micro Circular -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector
View Details