Red Insulated Receptacle Terminal, 17-15AWG, 300V, 6.35mm Tab Product overview: 735278 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-735278 can be used for catalog matching and distributor lookup.
"0.250"" (6.35mm) Quick Connect Female 15.5-17 AWG Crimp Connector Fully Insulated"
Terminals NYL-REC 17-15 RED .250 X .032
CONN QC RCPT 15.5-17AWG 0.250
TERMINAL, RECEPTACLE, 6.35MM, RED; Product Range:PIDG FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:17AWG; Wire Size AWG Max:15AWG RoHS Compliant: Yes
250 SERIES FASTON REC. PIDG ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 392-735278 | A122030-ND | 735278 | 735278 | 735278 | 06WX0485 | 16H5160 |
| Product Name | 300V Electronic Connector | Quick Connects, Quick Disconnect Connectors | Terminals | Quick Connects, Quick Disconnect Connectors | Terminal, Receptacle, 6.35Mm, Red; Product Range Amp - Te Connectivity | 250 Series Faston Rec. Pidg Rohs Compliant Amp - Te Connectivity | |
| Gender | Female / Jack | Female / Jack | Female / Jack | ||||
| Termination | Receptacle | Crimp | Crimp | ||||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | |||||
| Contact Size (AWG) | 15.5 to 17 AWG | 15.5 to 17 AWG | 17 AWG |