TE Connectivity Contacts 735222-2

Description
FF 250 REC 1.0-2.5 MM2 0.32X 19.30 BR
Request a Quote Datasheet
Description
FF 250 REC 1.0-2.5 MM2 0.32X 19.30 BR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 735222-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
735222-2
Contacts 735222-2
FF 250 REC 1.0-2.5 MM2 0.32X 19.30 BR

FF 250 REC 1.0-2.5 MM2 0.32X 19.30 BR

Buy Now
Swedesboro, NJ, United States
Contacts
735222-2
Contacts 735222-2
FASTIN-FASTON STRIP

FASTIN-FASTON STRIP

Buy Now
Swedesboro, NJ, United States
Contacts
735222-2
Contacts 735222-2
Contacts

Contacts

Buy Now
Quick Connects, Quick Disconnect Connectors - A111608CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A111608CT-ND
Quick Connects, Quick Disconnect Connectors A111608CT-ND
"0.250"" (6.35mm) Quick Connect Female 13-17 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 13-17 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A111608TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A111608TR-ND
Quick Connects, Quick Disconnect Connectors A111608TR-ND
"0.250"" (6.35mm) Quick Connect Female 13-17 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 13-17 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
.250 Fastin-On Rec. Rohs Compliant Amp - Te Connectivity - 16H5158 - Newark, An Avnet Company
Chicago, IL, United States
.250 Fastin-On Rec. Rohs Compliant Amp - Te Connectivity
16H5158
.250 Fastin-On Rec. Rohs Compliant Amp - Te Connectivity 16H5158
.250 FASTIN-ON REC. ROHS COMPLIANT: YES

.250 FASTIN-ON REC. ROHS COMPLIANT: YES

Supplier's Site Datasheet
Female Quick Disconnect, 17Awg-13Awg; Product Range Amp - Te Connectivity - 64AH9985 - Newark, An Avnet Company
Chicago, IL, United States
Female Quick Disconnect, 17Awg-13Awg; Product Range Amp - Te Connectivity
64AH9985
Female Quick Disconnect, 17Awg-13Awg; Product Range Amp - Te Connectivity 64AH9985
FEMALE QUICK DISCONNECT, 17AWG-13AWG; Product Range:FASTIN-FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:17AWG; Insulator Colour:- RoHS Compliant: Yes

FEMALE QUICK DISCONNECT, 17AWG-13AWG; Product Range:FASTIN-FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:17AWG; Insulator Colour:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ff 250 Rec 1.0-2.5 Mm2 0.32X 19.30 Br Amp - Te Connectivity - 53Y4793 - Newark, An Avnet Company
Chicago, IL, United States
Ff 250 Rec 1.0-2.5 Mm2 0.32X 19.30 Br Amp - Te Connectivity
53Y4793
Ff 250 Rec 1.0-2.5 Mm2 0.32X 19.30 Br Amp - Te Connectivity 53Y4793
FF 250 REC 1.0-2.5 MM2 0.32X 19.30 BR

FF 250 REC 1.0-2.5 MM2 0.32X 19.30 BR

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 735222-2 A111608CT-ND 16H5158 64AH9985
Product Name Contacts Quick Connects, Quick Disconnect Connectors .250 Fastin-On Rec. Rohs Compliant Amp - Te Connectivity Female Quick Disconnect, 17Awg-13Awg; Product Range Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data