TE Connectivity Hook Up Wire 734227-000

Description
Body Features Conductor Stranding : High Strand Count Conductor Hook Up Wire Conductor Material : Tin-Coated Copper Hook Up Wire Insulation Material : Modified Radiation Cross-linked ETFE Polymer Hook Up Wire Wire Color : Red Configuration Features Number of Conductors : 1 Number of Strands : 665 Dimensions Cable Insulation Thickness (INCH) : .006 Conductor Diameter : 2.57 MM  [.101 INCH ] Overall Outside Diameter : 3.07 MM  [.121 INCH ] Strand Size (AWG) : 40 Wire Diameter : 3.07 MM  [.121 INCH ] Wire Size (AWG) : 12 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Operation/Applicatio n Wire Class : Equipment Product Type Features Cable Style : Primary Hook Up Wire Cable Type : Spec 80 Product Classification : Wire - Spec 80 (FlexLine) Product Type : Wire Wall Type : Single Usage Conditions Operating Temperature Range (DEGC) : -65 - 150
Request a Quote
Description
Body Features Conductor Stranding : High Strand Count Conductor Hook Up Wire Conductor Material : Tin-Coated Copper Hook Up Wire Insulation Material : Modified Radiation Cross-linked ETFE Polymer Hook Up Wire Wire Color : Red Configuration Features Number of Conductors : 1 Number of Strands : 665 Dimensions Cable Insulation Thickness (INCH) : .006 Conductor Diameter : 2.57 MM  [.101 INCH ] Overall Outside Diameter : 3.07 MM  [.121 INCH ] Strand Size (AWG) : 40 Wire Diameter : 3.07 MM  [.121 INCH ] Wire Size (AWG) : 12 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Operation/Applicatio n Wire Class : Equipment Product Type Features Cable Style : Primary Hook Up Wire Cable Type : Spec 80 Product Classification : Wire - Spec 80 (FlexLine) Product Type : Wire Wall Type : Single Usage Conditions Operating Temperature Range (DEGC) : -65 - 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 734227-000 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
734227-000
Hook Up Wire 734227-000
Body Features Conductor Stranding : High Strand Count Conductor Hook Up Wire Conductor Material : Tin-Coated Copper Hook Up Wire Insulation Material : Modified Radiation Cross-linked ETFE Polymer Hook Up Wire Wire Color : Red Configuration Features Number of Conductors : 1 Number of Strands : 665 Dimensions Cable Insulation Thickness (INCH) : .006 Conductor Diameter : 2.57 MM  [.101 INCH ] Overall Outside Diameter : 3.07 MM  [.121 INCH ] Strand Size (AWG) : 40 Wire Diameter : 3.07 MM  [.121 INCH ] Wire Size (AWG) : 12 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Operation/Applicatio n Wire Class : Equipment Product Type Features Cable Style : Primary Hook Up Wire Cable Type : Spec 80 Product Classification : Wire - Spec 80 (FlexLine) Product Type : Wire Wall Type : Single Usage Conditions Operating Temperature Range (DEGC) : -65 - 150

Body Features


  • Conductor Stranding : High Strand Count Conductor
  • Hook Up Wire Conductor Material : Tin-Coated Copper
  • Hook Up Wire Insulation Material : Modified Radiation Cross-linked ETFE Polymer
  • Hook Up Wire Wire Color : Red

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 665

Dimensions


  • Cable Insulation Thickness (INCH) : .006
  • Conductor Diameter : 2.57 MM  [.101 INCH ]
  • Overall Outside Diameter : 3.07 MM  [.121 INCH ]
  • Strand Size (AWG) : 40
  • Wire Diameter : 3.07 MM  [.121 INCH ]
  • Wire Size (AWG) : 12

Electrical Characteristics


  • Hook Up Wire Voltage Rating (V) : 600

Operation/Application


  • Wire Class : Equipment

Product Type Features


  • Cable Style : Primary
  • Hook Up Wire Cable Type : Spec 80
  • Product Classification : Wire - Spec 80 (FlexLine)
  • Product Type : Wire
  • Wall Type : Single

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 734227-000
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 072439-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated High Strength Copper Alloy
View Details
2 suppliers
Hook Up Wire - 1489683001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
Primary Wire - 1296403001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1.5 mm² (0.0023 in²)
View Details
Hook Up Wire - 0357053001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details