TE Connectivity ™ Board Mount Pressure Sensors 7331-BCE-T-010-000

Description
Electrical Characteristics Supply Voltage Range (V) : 3 - 5.5 Operation/Applicatio n Output Signal Details : 16 bit I2C Pressure Accuracy : ±1.0 %FSS TEB Proof Pressure Range : 1.5 psi Product Type Features Pressure Sensor Type : Digital Pressure Sensor Pressure Type : Differential Sensor Package : SOIC-16 Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Supply Voltage Range (V) : 3 - 5.5 Operation/Applicatio n Output Signal Details : 16 bit I2C Pressure Accuracy : ±1.0 %FSS TEB Proof Pressure Range : 1.5 psi Product Type Features Pressure Sensor Type : Digital Pressure Sensor Pressure Type : Differential Sensor Package : SOIC-16 Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 7331-BCE-T-010-000 - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
7331-BCE-T-010-000
Board Mount Pressure Sensors 7331-BCE-T-010-000
Electrical Characteristics Supply Voltage Range (V) : 3 - 5.5 Operation/Applicatio n Output Signal Details : 16 bit I2C Pressure Accuracy : ±1.0 %FSS TEB Proof Pressure Range : 1.5 psi Product Type Features Pressure Sensor Type : Digital Pressure Sensor Pressure Type : Differential Sensor Package : SOIC-16 Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]

Electrical Characteristics


  • Supply Voltage Range (V) : 3 - 5.5

Operation/Application


  • Output Signal Details : 16 bit I2C
  • Pressure Accuracy : ±1.0 %FSS TEB
  • Proof Pressure Range : 1.5 psi

Product Type Features


  • Pressure Sensor Type : Digital Pressure Sensor
  • Pressure Type : Differential
  • Sensor Package : SOIC-16

Usage Conditions


  • Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 7331-BCE-T-010-000
Product Name Board Mount Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Ceramic Pressure Sensor USC70 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pressure Transducers - 10205210-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 500 psi (352 m H2O)
View Details
Pressure transducer P2VA1/5000bar - 1-P2VA1/5000BAR - Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Absolute
View Details