TE Connectivity Rectangular Contact Insert, Rcpt, 30Pos; Product Range Te Connectivity 732-8260-23

Description
RECTANGULAR CONTACT INSERT, RCPT, 30POS; Product Range:DMC-M Series; No. of Contacts:30Contacts; No. of Rows:5 Row; Gender:Receptacle; Rectangular Shell Size:-; Contact Gender:Socket; Contact Termination Type:Through Hole RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR CONTACT INSERT, RCPT, 30POS; Product Range:DMC-M Series; No. of Contacts:30Contacts; No. of Rows:5 Row; Gender:Receptacle; Rectangular Shell Size:-; Contact Gender:Socket; Contact Termination Type:Through Hole RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Contact Insert, Rcpt, 30Pos; Product Range Te Connectivity - 74AH3247 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Contact Insert, Rcpt, 30Pos; Product Range Te Connectivity
74AH3247
Rectangular Contact Insert, Rcpt, 30Pos; Product Range Te Connectivity 74AH3247
RECTANGULAR CONTACT INSERT, RCPT, 30POS; Product Range:DMC-M Series; No. of Contacts:30Contacts; No. of Rows:5 Row; Gender:Receptacle; Rectangular Shell Size:-; Contact Gender:Socket; Contact Termination Type:Through Hole RoHS Compliant: Yes

RECTANGULAR CONTACT INSERT, RCPT, 30POS; Product Range:DMC-M Series; No. of Contacts:30Contacts; No. of Rows:5 Row; Gender:Receptacle; Rectangular Shell Size:-; Contact Gender:Socket; Contact Termination Type:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 74AH3247
Product Name Rectangular Contact Insert, Rcpt, 30Pos; Product Range Te Connectivity
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

312 MP35N Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material MP35N
NPT Thread 0.312 inches
View Details
0.0625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1.12 inch (28.57 mm)
View Details
Nylon Hole Plug - 8602 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread 3/8" NPT
View Details
2 suppliers