TE Connectivity Rectangular Contact Insert, Rcpt, 8Pos; Product Range Te Connectivity 732-8256-16

Description
RECTANGULAR CONTACT INSERT, RCPT, 8POS; Product Range:DMC-M Series; No. of Contacts:8Contacts; No. of Rows:3 Row; Gender:Receptacle; Rectangular Shell Size:-; Contact Gender:Socket; Contact Termination Type:Through Hole RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR CONTACT INSERT, RCPT, 8POS; Product Range:DMC-M Series; No. of Contacts:8Contacts; No. of Rows:3 Row; Gender:Receptacle; Rectangular Shell Size:-; Contact Gender:Socket; Contact Termination Type:Through Hole RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Contact Insert, Rcpt, 8Pos; Product Range Te Connectivity - 74AH3242 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Contact Insert, Rcpt, 8Pos; Product Range Te Connectivity
74AH3242
Rectangular Contact Insert, Rcpt, 8Pos; Product Range Te Connectivity 74AH3242
RECTANGULAR CONTACT INSERT, RCPT, 8POS; Product Range:DMC-M Series; No. of Contacts:8Contacts; No. of Rows:3 Row; Gender:Receptacle; Rectangular Shell Size:-; Contact Gender:Socket; Contact Termination Type:Through Hole RoHS Compliant: Yes

RECTANGULAR CONTACT INSERT, RCPT, 8POS; Product Range:DMC-M Series; No. of Contacts:8Contacts; No. of Rows:3 Row; Gender:Receptacle; Rectangular Shell Size:-; Contact Gender:Socket; Contact Termination Type:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 74AH3242
Product Name Rectangular Contact Insert, Rcpt, 8Pos; Product Range Te Connectivity
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details
PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
Three Layer Septa - 76001 - Hamilton Company
Specs
Shape / Application Round
Fitted Depth 0.1500 inch (3.81 mm)
Material Rubber - Silicone
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details