TE Connectivity Connectors Board to Board, Rack & Panel 732-8020-06

Description
DMC-M KEY COMPONENT 06 A PLUG
Request a Quote
Description
DMC-M KEY COMPONENT 06 A PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch 732-8020-06 - PEI-Genesis
Philadelphia, PA, United States
DMC-M KEY COMPONENT 06 A PLUG

DMC-M KEY COMPONENT 06 A PLUG

Buy Now
Connectors Board to Board, Rack & Panel - 732-8020-06 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, Rack & Panel
732-8020-06
Connectors Board to Board, Rack & Panel 732-8020-06
Keying, Multi Cavity Plug

Keying, Multi Cavity Plug

Buy Now
Dmc-M Key Component 06 A Plug Deutsch - Te Connectivity - 41X2911 - Newark, An Avnet Company
Chicago, IL, United States
Dmc-M Key Component 06 A Plug Deutsch - Te Connectivity
41X2911
Dmc-M Key Component 06 A Plug Deutsch - Te Connectivity 41X2911
DMC-M KEY COMPONENT 06 A PLUG

DMC-M KEY COMPONENT 06 A PLUG

Supplier's Site

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Deutsch 732-8020-06 732-8020-06 41X2911
Product Name Connectors Board to Board, Rack & Panel Dmc-M Key Component 06 A Plug Deutsch - Te Connectivity
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Contacts - 2243-1323G2-BK-ND - DigiKey
Specs
Contact Size (AWG) 1 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Yellow - 5603 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - Rolling DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details