TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-104257-5

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 16 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Retention Within Housing : With Contact Type : Socket Dimensions Connector Height : 6.73 MM  [.265 INCH ] Connector Length : 40.59 MM  [1.598 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 600 Insulation Resistance (Min) (MEGOHM) : 5000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Locking Lance Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC), Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 16 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Retention Within Housing : With Contact Type : Socket Dimensions Connector Height : 6.73 MM  [.265 INCH ] Connector Length : 40.59 MM  [1.598 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 600 Insulation Resistance (Min) (MEGOHM) : 5000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Locking Lance Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC), Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-104257-5 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-104257-5
Rectangular Wire & Cable Connectors & Housings 1-104257-5
Body Features Primary Product Color : Black Configuration Features Number of Positions : 16 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Retention Within Housing : With Contact Type : Socket Dimensions Connector Height : 6.73 MM  [.265 INCH ] Connector Length : 40.59 MM  [1.598 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 600 Insulation Resistance (Min) (MEGOHM) : 5000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Locking Lance Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC), Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 16
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 3
  • Contact Layout : Inline
  • Contact Retention Within Housing : With
  • Contact Type : Socket

Dimensions


  • Connector Height : 6.73 MM  [.265 INCH ]
  • Connector Length : 40.59 MM  [1.598 INCH ]

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VAC) : 600
  • Insulation Resistance (Min) (MEGOHM) : 5000

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Contact Retention Type Within Housing : Locking Lance
  • Mating Retention : With
  • Mating Retention Type : Latching Feature
  • Panel Mount Feature : Without
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC), Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - A26856-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A26856-ND
Rectangular Connector Housings A26856-ND
"16 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)"

"16 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)"

Buy Now Datasheet
Connectors Board to Board, PCB Mt Pin Hders & Recept - 1-104257-5 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, PCB Mt Pin Hders & Recept
1-104257-5
Connectors Board to Board, PCB Mt Pin Hders & Recept 1-104257-5
16 MTE RCPT HSG SR LATCH .100

16 MTE RCPT HSG SR LATCH .100

Buy Now
Wire-Board Connector Receptacle 16 Position, 2.54Mm; Product Range Amp - Te Connectivity - 52F6123 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle 16 Position, 2.54Mm; Product Range Amp - Te Connectivity
52F6123
Wire-Board Connector Receptacle 16 Position, 2.54Mm; Product Range Amp - Te Connectivity 52F6123
WIRE-BOARD CONNECTOR RECEPTACLE 16 POSITION, 2.54MM; Product Range:MTE; Gender:Receptacle; No. of Positions:16Position s; Pitch Spacing:2.54mm; For Use With:MTE Contacts; Connector Type:Wire to Board; No. of Contacts:16Contacts RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE 16 POSITION, 2.54MM; Product Range:MTE; Gender:Receptacle; No. of Positions:16Positions; Pitch Spacing:2.54mm; For Use With:MTE Contacts; Connector Type:Wire to Board; No. of Contacts:16Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
CONN RECPT 16POS .1
Hong Kong, China
CONN RECPT 16POS .1" POL UNLOAD
792-1-104257-5
CONN RECPT 16POS .1" POL UNLOAD 792-1-104257-5
CONN RECPT 16POS .1" POL UNLOAD

CONN RECPT 16POS .1" POL UNLOAD

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-104257-5 A26856-ND 1-104257-5 52F6123 792-1-104257-5
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Connectors Board to Board, PCB Mt Pin Hders & Recept Wire-Board Connector Receptacle 16 Position, 2.54Mm; Product Range Amp - Te Connectivity CONN RECPT 16POS .1" POL UNLOAD
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty Board to Board Connector Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp IDC
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Cable, Free Hanging
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Connector Backshells - 7242399 - RS Components, Ltd.
Specs
Connector Type Automotive Connector
View Details
2 suppliers
Connector Systems Amp - Te Connectivity - 28AC6840 - Newark, An Avnet Company
Specs
Connector Type Board to Board Connector
Termination Through Hole Straight
View Details
Rectangular Wire & Cable Connectors & Housings - 103969-5 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers