TE Connectivity Hook Up Wire 7317473001

Description
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Halogen-Free Polymer Wire Color (Base) : Brown Configuration Features Number of Conductors : 1 Dimensions Outside Cable Diameter : 1.93 MM  [.076 INCH ] Wire Size (MMSQ) : 1.2 Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (V) : 1300, 750 Other Product Source : UK Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 100G Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Halogen-Free Polymer Wire Color (Base) : Brown Configuration Features Number of Conductors : 1 Dimensions Outside Cable Diameter : 1.93 MM  [.076 INCH ] Wire Size (MMSQ) : 1.2 Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (V) : 1300, 750 Other Product Source : UK Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 100G Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 7317473001 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
7317473001
Hook Up Wire 7317473001
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Halogen-Free Polymer Wire Color (Base) : Brown Configuration Features Number of Conductors : 1 Dimensions Outside Cable Diameter : 1.93 MM  [.076 INCH ] Wire Size (MMSQ) : 1.2 Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (V) : 1300, 750 Other Product Source : UK Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 100G Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Conductor Material : Tin-Plated Copper
  • Wire & Cable Insulation Material : Halogen-Free Polymer
  • Wire Color (Base) : Brown

Configuration Features


  • Number of Conductors : 1

Dimensions


  • Outside Cable Diameter : 1.93 MM  [.076 INCH ]
  • Wire Size (MMSQ) : 1.2
  • Wire Size (AWG) : 16

Electrical Characteristics


  • Operating Voltage (V) : 1300, 750

Other


  • Product Source : UK

Product Type Features


  • Cable Style : Primary

Usage Conditions


  • Cable Type : Spec 100G
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 7317473001
Product Name Hook Up Wire
Rated Voltage 750 to 1300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1828723001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Plated High Strength Copper Alloy
View Details
Hook Up Wire - 1244353001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Plated High Strength Copper Alloy
View Details
Primary Wire - 1115683001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 0.5000 mm² (7.75E-4 in²)
View Details
Primary Wire - 1243493001 - TE Connectivity
Specs
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin Plated Copper
View Details