TE Connectivity Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 726388-2

Description
Win Source Part Number: 1039981-726388-2 Category: Connectors, Interconnects>Termin als - Quick Connects, Quick Disconnect Connectors Series: Faston Termination: Solder Contact Finish: Tin Package: Bulk Contact Material: Brass Gender: Male Standard Package: 5,000 Terminal Type: Standard Length - Overall: 0.543" (13.80mm) Insulation: Non-Insulated Tab Width: 0.187" (4.75mm) Tab Thickness: 0.020" (0.51mm) Tab Length: 0.252" (6.40mm) Mounting Type: Through Hole Alternative Parts (Cross-Reference): 61907-1; 1211; 1287; 1267; 19708-4001; 19705-40037263882; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: -726388-2-SI,726388- 2-ND,A121493 Base Product Number: 726388
Request a Quote Datasheet
Description
Win Source Part Number: 1039981-726388-2 Category: Connectors, Interconnects>Termin als - Quick Connects, Quick Disconnect Connectors Series: Faston Termination: Solder Contact Finish: Tin Package: Bulk Contact Material: Brass Gender: Male Standard Package: 5,000 Terminal Type: Standard Length - Overall: 0.543" (13.80mm) Insulation: Non-Insulated Tab Width: 0.187" (4.75mm) Tab Thickness: 0.020" (0.51mm) Tab Length: 0.252" (6.40mm) Mounting Type: Through Hole Alternative Parts (Cross-Reference): 61907-1; 1211; 1287; 1267; 19708-4001; 19705-40037263882; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: -726388-2-SI,726388- 2-ND,A121493 Base Product Number: 726388
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1039981-726388-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1039981-726388-2
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1039981-726388-2
Win Source Part Number: 1039981-726388-2 Category: Connectors, Interconnects>Termin als - Quick Connects, Quick Disconnect Connectors Series: Faston Termination: Solder Contact Finish: Tin Package: Bulk Contact Material: Brass Gender: Male Standard Package: 5,000 Terminal Type: Standard Length - Overall: 0.543" (13.80mm) Insulation: Non-Insulated Tab Width: 0.187" (4.75mm) Tab Thickness: 0.020" (0.51mm) Tab Length: 0.252" (6.40mm) Mounting Type: Through Hole Alternative Parts (Cross-Reference): 61907-1; 1211; 1287; 1267; 19708-4001; 19705-40037263882; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: -726388-2-SI,726388- 2-ND,A121493 Base Product Number: 726388

Win Source Part Number: 1039981-726388-2
Category: Connectors, Interconnects>Terminals - Quick Connects, Quick Disconnect Connectors
Series: Faston
Termination: Solder
Contact Finish: Tin
Package: Bulk
Contact Material: Brass
Gender: Male
Standard Package: 5,000
Terminal Type: Standard
Length - Overall: 0.543" (13.80mm)
Insulation: Non-Insulated
Tab Width: 0.187" (4.75mm)
Tab Thickness: 0.020" (0.51mm)
Tab Length: 0.252" (6.40mm)
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): 61907-1; 1211; 1287; 1267; 19708-4001; 19705-40037263882;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: -726388-2-SI,726388-2-ND,A121493
Base Product Number: 726388

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A121493-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A121493-ND
Quick Connects, Quick Disconnect Connectors A121493-ND
"0.187"" (4.75mm) Quick Connect Male Solder Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Male Solder Connector Non-Insulated"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-726388-2
Electronic Connector 392-726388-2
Quick Disconnect Terminal Brass Tab 13.8mm Tin Box Product overview: 726388-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-726388-2 can be used for catalog matching and distributor lookup.

Quick Disconnect Terminal Brass Tab 13.8mm Tin Box Product overview: 726388-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-726388-2 can be used for catalog matching and distributor lookup.

Supplier's Site
Juot.nasta 4,8-0,5 Rohs Compliant Amp - Te Connectivity - 16H5128 - Newark, An Avnet Company
Chicago, IL, United States
Juot.nasta 4,8-0,5 Rohs Compliant Amp - Te Connectivity
16H5128
Juot.nasta 4,8-0,5 Rohs Compliant Amp - Te Connectivity 16H5128
JUOT.NASTA 4,8-0,5 ROHS COMPLIANT: YES

JUOT.NASTA 4,8-0,5 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Terminals
726388-2
Terminals 726388-2
Terminals JUOT.NASTA 4 8-0 5

Terminals JUOT.NASTA 4 8-0 5

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1039981-726388-2 A121493-ND 392-726388-2 16H5128 726388-2
Product Name Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Quick Connects, Quick Disconnect Connectors Electronic Connector Juot.nasta 4,8-0,5 Rohs Compliant Amp - Te Connectivity Terminals
Termination Solder Standard
Unlock Full Specs
to access all available technical data