Ring Terminal Connector M6 Stud Circular 2 AWG Crimp
Ring Tongue Terminal 2AWG Copper 26mm Tin Box Product overview: 726346 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-726346 can be used for catalog matching and distributor lookup.
SO RINGTONG 6-35 ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A127643-ND | 392-726346 | 726346 | 16H5111 |
| Product Name | Ring Connectors | Electronic Connector | So Ringtong 6-35 Rohs Compliant Amp - Te Connectivity | |
| Mounting | Free Hanging (In-Line) |