Body Features Blocked : Yes Compatible Conductor Material : Aluminum, Copper Conductor Type : Solid Primary Product Material : Aluminum
Configuration Features Number of Bolts : 2
Dimensions Bolt Head Size (Across Flats) (MM) : 19 Compatible Conductor Cross-Section Range (MMSQ) : 240 - 300 Compatible Conductor Range (AWGKC) : 500 - 600 Palm Hole Diameter : 13
Electrical Characteristics Voltage Class (KV) : ≤ 1
Operation/Applicatio
n Mechanical Connector Product Type : Terminal Lug Power Component Application Type : Outdoor Use, Indoor Use
Other Conductor Gauge Type : Metric
Product Availability Product Availability : China, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Asia
Product Type Features Installation Technology : Shear Bolt
Body Features
- Blocked : Yes
- Compatible Conductor Material : Aluminum, Copper
- Conductor Type : Solid
- Primary Product Material : Aluminum
Configuration Features
Dimensions
- Bolt Head Size (Across Flats) (MM) : 19
- Compatible Conductor Cross-Section Range (MMSQ) : 240 - 300
- Compatible Conductor Range (AWGKC) : 500 - 600
- Palm Hole Diameter : 13
Electrical Characteristics
Operation/Application
- Mechanical Connector Product Type : Terminal Lug
- Power Component Application Type : Outdoor Use, Indoor Use
Other
- Conductor Gauge Type : Metric
Product Availability
- Product Availability : China, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Asia
Product Type Features
- Installation Technology : Shear Bolt