Body Features Port Material : 316 SS
Configuration Features Electrical Connection : Overmold Cable Seal Pressure Port/Fitting : Open Face
Dimensions Cable Length (FT) : 40
Electrical Characteristics Water-Level Sensor Supply Voltage (V) : 9 - 28
Operation/Applicatio
n Output/Span : 4 - 20 mA Pressure Range : 5 psi Proof Pressure Range : 2X FS Water-Level Sensor Accuracy : ± .25% FS
Other Options : Lightning Protection
Product Type Features Water-Level Sensor Style : Vented Gage Water-Level Sensor Type : Analog Water Level Sensors
Usage Conditions Operating Temperature Range : -20 - 60 DEGC [-4 - 140 DEGF ]
Body Features
Configuration Features
- Electrical Connection : Overmold Cable Seal
- Pressure Port/Fitting : Open Face
Dimensions
Electrical Characteristics
- Water-Level Sensor Supply Voltage (V) : 9 - 28
Operation/Application
- Output/Span : 4 - 20 mA
- Pressure Range : 5 psi
- Proof Pressure Range : 2X FS
- Water-Level Sensor Accuracy : ± .25% FS
Other
- Options : Lightning Protection
Product Type Features
- Water-Level Sensor Style : Vented Gage
- Water-Level Sensor Type : Analog Water Level Sensors
Usage Conditions
- Operating Temperature Range : -20 - 60 DEGC [-4 - 140 DEGF ]