TE Connectivity Water-Level Sensors 10226547-00

Description
Body Features Port Material : Titanium Configuration Features Electrical Connection : Removable Cable Option Pressure Port/Fitting : Ported Electrical Characteristics Water-Level Sensor Supply Voltage (V) : 6 - 28 Operation/Applicatio n Output/Span : SDI-12 Pressure Range : 0 - 13 psi Proof Pressure Range : 2X FS Water-Level Sensor Accuracy : ± .05% FS Other Sensor Options : None Product Type Features Water-Level Sensor Style : Gauge Water-Level Sensor Type : Digital Water Level Sensors Usage Conditions Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ]
Request a Quote
Description
Body Features Port Material : Titanium Configuration Features Electrical Connection : Removable Cable Option Pressure Port/Fitting : Ported Electrical Characteristics Water-Level Sensor Supply Voltage (V) : 6 - 28 Operation/Applicatio n Output/Span : SDI-12 Pressure Range : 0 - 13 psi Proof Pressure Range : 2X FS Water-Level Sensor Accuracy : ± .05% FS Other Sensor Options : None Product Type Features Water-Level Sensor Style : Gauge Water-Level Sensor Type : Digital Water Level Sensors Usage Conditions Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Water-Level Sensors - 10226547-00 - TE Connectivity
Berwyn, PA, United States
Water-Level Sensors
10226547-00
Water-Level Sensors 10226547-00
Body Features Port Material : Titanium Configuration Features Electrical Connection : Removable Cable Option Pressure Port/Fitting : Ported Electrical Characteristics Water-Level Sensor Supply Voltage (V) : 6 - 28 Operation/Applicatio n Output/Span : SDI-12 Pressure Range : 0 - 13 psi Proof Pressure Range : 2X FS Water-Level Sensor Accuracy : ± .05% FS Other Sensor Options : None Product Type Features Water-Level Sensor Style : Gauge Water-Level Sensor Type : Digital Water Level Sensors Usage Conditions Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ]

Body Features


  • Port Material : Titanium

Configuration Features


  • Electrical Connection : Removable Cable Option
  • Pressure Port/Fitting : Ported

Electrical Characteristics


  • Water-Level Sensor Supply Voltage (V) : 6 - 28

Operation/Application


  • Output/Span : SDI-12
  • Pressure Range : 0 - 13 psi
  • Proof Pressure Range : 2X FS
  • Water-Level Sensor Accuracy : ± .05% FS

Other


  • Sensor Options : None

Product Type Features


  • Water-Level Sensor Style : Gauge
  • Water-Level Sensor Type : Digital Water Level Sensors

Usage Conditions


  • Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Level Sensors
Product Number 10226547-00
Product Name Water-Level Sensors
Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Water-Level Sensors - 585-00800 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Maximum Operating Pressure 300 psi (211 m H2O)
View Details
Water-Level Sensors - 20014610-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Water-Level Sensors - 20015458-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details