TE Connectivity Dead Break Connections 718495-035

Description
Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 120 - 300 Electrical Characteristics Voltage Class (KV) : ≤ 17.5 Operation/Applicatio n Dead Break Connection Product Type : Elbow Insulating Boot Other Installation Instruction : English Product Availability Product Availability : Europe, Middle East & Africa, Asia, Americas, Australia, New Zealand & Pacific Islands Product Type Features Bushing Type : 630A Installation Technology : Heat Shrink Screened : Unscreened
Request a Quote Datasheet
Description
Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 120 - 300 Electrical Characteristics Voltage Class (KV) : ≤ 17.5 Operation/Applicatio n Dead Break Connection Product Type : Elbow Insulating Boot Other Installation Instruction : English Product Availability Product Availability : Europe, Middle East & Africa, Asia, Americas, Australia, New Zealand & Pacific Islands Product Type Features Bushing Type : 630A Installation Technology : Heat Shrink Screened : Unscreened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dead Break Connections - 718495-035 - TE Connectivity
Berwyn, PA, United States
Dead Break Connections
718495-035
Dead Break Connections 718495-035
Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 120 - 300 Electrical Characteristics Voltage Class (KV) : ≤ 17.5 Operation/Applicatio n Dead Break Connection Product Type : Elbow Insulating Boot Other Installation Instruction : English Product Availability Product Availability : Europe, Middle East & Africa, Asia, Americas, Australia, New Zealand & Pacific Islands Product Type Features Bushing Type : 630A Installation Technology : Heat Shrink Screened : Unscreened

Configuration Features


  • Number of Cores : 1

Dimensions


  • Compatible Conductor Cross-Section Range (MMSQ) : 120 - 300

Electrical Characteristics


  • Voltage Class (KV) : ≤ 17.5

Operation/Application


  • Dead Break Connection Product Type : Elbow Insulating Boot

Other


  • Installation Instruction : English

Product Availability


  • Product Availability : Europe, Middle East & Africa, Asia, Americas, Australia, New Zealand & Pacific Islands

Product Type Features


  • Bushing Type : 630A
  • Installation Technology : Heat Shrink
  • Screened : Unscreened
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 718495-035
Product Name Dead Break Connections
Mounting Heat Shrink
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-1102-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 14 AWG
View Details