TE Connectivity Plug & Play Accelerometers 7109A-10K-120-02

Description
Body Features Material : Stainless Steel Number of Axes : 1 Weight : 5 G  [.175 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Current (MAMP) : 2 - 10 Excitation Voltage (VDC) : 18 - 30 Full Scale Output Voltage (VDC) : ±5 Mechanical Attachment Plug & Play Accelerometer Mounting Type : Stud Other Acceleration Range (±) (GFORCE) : 10000 Nonlinearity (PCTFSO) : ±1 Sensitivity : .5 mV/g Product Type Features Accelerometer Type : IEPE Plug & Play Accelerometer Sensor Type : AC Response Plug & Play Accelerometers Signal Characteristics Frequency Response (HZ) : 2-10000 Usage Conditions Operating Temperature Range : 0 - 85 DEGC  [32 - 185 DEGF ]
Request a Quote
Description
Body Features Material : Stainless Steel Number of Axes : 1 Weight : 5 G  [.175 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Current (MAMP) : 2 - 10 Excitation Voltage (VDC) : 18 - 30 Full Scale Output Voltage (VDC) : ±5 Mechanical Attachment Plug & Play Accelerometer Mounting Type : Stud Other Acceleration Range (±) (GFORCE) : 10000 Nonlinearity (PCTFSO) : ±1 Sensitivity : .5 mV/g Product Type Features Accelerometer Type : IEPE Plug & Play Accelerometer Sensor Type : AC Response Plug & Play Accelerometers Signal Characteristics Frequency Response (HZ) : 2-10000 Usage Conditions Operating Temperature Range : 0 - 85 DEGC  [32 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plug & Play Accelerometers - 7109A-10K-120-02 - TE Connectivity
Berwyn, PA, United States
Plug & Play Accelerometers
7109A-10K-120-02
Plug & Play Accelerometers 7109A-10K-120-02
Body Features Material : Stainless Steel Number of Axes : 1 Weight : 5 G  [.175 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Current (MAMP) : 2 - 10 Excitation Voltage (VDC) : 18 - 30 Full Scale Output Voltage (VDC) : ±5 Mechanical Attachment Plug & Play Accelerometer Mounting Type : Stud Other Acceleration Range (±) (GFORCE) : 10000 Nonlinearity (PCTFSO) : ±1 Sensitivity : .5 mV/g Product Type Features Accelerometer Type : IEPE Plug & Play Accelerometer Sensor Type : AC Response Plug & Play Accelerometers Signal Characteristics Frequency Response (HZ) : 2-10000 Usage Conditions Operating Temperature Range : 0 - 85 DEGC  [32 - 185 DEGF ]

Body Features


  • Material : Stainless Steel
  • Number of Axes : 1
  • Weight : 5 G  [.175 OZ ]

Configuration Features


  • Electrical Connection : Integral Cable

Electrical Characteristics


  • Excitation Current (MAMP) : 2 - 10
  • Excitation Voltage (VDC) : 18 - 30
  • Full Scale Output Voltage (VDC) : ±5

Mechanical Attachment


  • Plug & Play Accelerometer Mounting Type : Stud

Other


  • Acceleration Range (±) (GFORCE) : 10000
  • Nonlinearity (PCTFSO) : ±1
  • Sensitivity : .5 mV/g

Product Type Features


  • Accelerometer Type : IEPE
  • Plug & Play Accelerometer Sensor Type : AC Response Plug & Play Accelerometers

Signal Characteristics


  • Frequency Response (HZ) : 2-10000

Usage Conditions


  • Operating Temperature Range : 0 - 85 DEGC  [32 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number 7109A-10K-120-02
Product Name Plug & Play Accelerometers
Acceleration 10000 g
Unlock Full Specs
to access all available technical data

Similar Products

Plug & Play Accelerometers - 10206079-00 - TE Connectivity
Specs
Acceleration 10 g
Frequency Range 0.0 to 300 Hz
Sensor Technology MEMS
View Details
Plug & Play Accelerometers - 10203200-00 - TE Connectivity
Specs
Acceleration 10 g
Frequency Range 1.5 to 8000 Hz
Operating Temperature -67 to 257 F (-55 to 125 C)
View Details
Plug & Play Accelerometers - 13201A-2401 - TE Connectivity
Specs
Acceleration 1 g
Frequency Range 0.0 to 400 Hz
Sensor Technology MEMS
View Details