TE Connectivity Plug & Play Accelerometers 161A

Description
SIGNAL CONDITIONER W/110VAC PC
Request a Quote
Description
SIGNAL CONDITIONER W/110VAC PC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plug & Play Accelerometers - 161A - TE Connectivity
Berwyn, PA, United States
Plug & Play Accelerometers
161A
Plug & Play Accelerometers 161A
SIGNAL CONDITIONER W/110VAC PC

SIGNAL CONDITIONER W/110VAC PC

Buy Now

Technical Specifications

  TE Connectivity
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number 161A
Product Name Plug & Play Accelerometers
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20008498-00 - TE Connectivity
Specs
Acceleration 500 g
Frequency Range 0.0 to 4000 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 1203-0200-360 - TE Connectivity
Specs
Acceleration 200 g
Frequency Range 0.0 to 4000 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20010406-00 - TE Connectivity
Specs
Acceleration 10 g
Frequency Range 0.0 to 1500 Hz
Sensor Technology MEMS
View Details
2 suppliers