TE Connectivity Connector Backshells 70H1-15-13-2-Z

Description
Body Features Primary Product Material : Nickel Aluminum Bronze Dimensions Cable Entry Diameter (MM) : 20.62 Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 15 Other Connector Interface Specification : MIL-DTL-38999 Series III & IV Entry Size Code : 13 TE Connector Interface Code : H Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : Braided
Request a Quote Datasheet
Description
Body Features Primary Product Material : Nickel Aluminum Bronze Dimensions Cable Entry Diameter (MM) : 20.62 Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 15 Other Connector Interface Specification : MIL-DTL-38999 Series III & IV Entry Size Code : 13 TE Connector Interface Code : H Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : Braided
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 70H1-15-13-2-Z - TE Connectivity
Berwyn, PA, United States
Connector Backshells
70H1-15-13-2-Z
Connector Backshells 70H1-15-13-2-Z
Body Features Primary Product Material : Nickel Aluminum Bronze Dimensions Cable Entry Diameter (MM) : 20.62 Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 15 Other Connector Interface Specification : MIL-DTL-38999 Series III & IV Entry Size Code : 13 TE Connector Interface Code : H Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : Braided

Body Features


  • Primary Product Material : Nickel Aluminum Bronze

Dimensions


  • Cable Entry Diameter (MM) : 20.62

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Operation/Application


  • Compatible With Connector Shell Size : 15

Other


  • Connector Interface Specification : MIL-DTL-38999 Series III & IV
  • Entry Size Code : 13
  • TE Connector Interface Code : H

Product Type Features


  • Connector Backshell Product Style : Screened
  • Connector Backshell Product Type : Backshell
  • Sealable : Yes
  • Termination Device Type : Braided
Buy Now Datasheet
Connector Backshell - 70H1-15-13-2-Z - Powell Electronics, Inc.
Swedesboro, NJ, United States
Connector Backshell
70H1-15-13-2-Z
Connector Backshell 70H1-15-13-2-Z
Adaptors

Adaptors

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 70H1-15-13-2-Z 70H1-15-13-2-Z
Product Name Connector Backshells Connector Backshell
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Adapters - 1508-1248-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Mounting Panel Mount
View Details
3 suppliers