Body Features Compatible Conductor Material : Copper Conductor Type : Stranded, Solid Primary Product Material : Brass
Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 25 - 120
Electrical Characteristics Voltage Class (KV) : ≤ 1
Operation/Applicatio
n Mechanical Connector Product Type : Connector Power Component Application Type : Indoor Use, Outdoor Use
Other Conductor Gauge Type : Metric
Product Availability Product Availability : Europe, Middle East & Africa
Product Type Features Installation Technology : Bolted Connector
Body Features
- Compatible Conductor Material : Copper
- Conductor Type : Stranded, Solid
- Primary Product Material : Brass
Dimensions
- Compatible Conductor Cross-Section Range (MMSQ) : 25 - 120
Electrical Characteristics
Operation/Application
- Mechanical Connector Product Type : Connector
- Power Component Application Type : Indoor Use, Outdoor Use
Other
- Conductor Gauge Type : Metric
Product Availability
- Product Availability : Europe, Middle East & Africa
Product Type Features
- Installation Technology : Bolted Connector