Body Features Compatible Conductor Material : Copper Conductor Type : Solid, Stranded Primary Product Material : Brass
Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 150 - 300 Palm Hole Diameter : 13
Electrical Characteristics Voltage Class (KV) : ≤ 1
Operation/Applicatio
n Mechanical Connector Product Type : Terminal Lug Power Component Application Type : Indoor Use, Outdoor Use
Other Conductor Gauge Type : Metric
Product Availability Product Availability : Europe, Middle East & Africa
Product Type Features Installation Technology : Bolted Connector Stud Size : M12
Body Features
- Compatible Conductor Material : Copper
- Conductor Type : Solid, Stranded
- Primary Product Material : Brass
Dimensions
- Compatible Conductor Cross-Section Range (MMSQ) : 150 - 300
- Palm Hole Diameter : 13
Electrical Characteristics
Operation/Application
- Mechanical Connector Product Type : Terminal Lug
- Power Component Application Type : Indoor Use, Outdoor Use
Other
- Conductor Gauge Type : Metric
Product Availability
- Product Availability : Europe, Middle East & Africa
Product Type Features
- Installation Technology : Bolted Connector
- Stud Size : M12