Body Features Compatible Conductor Material : Aluminum Conductor Type : Stranded Primary Product Material : Aluminum
Contact Features Crimp Type : Hexagonal Crimping
Dimensions Barrel Inside Diameter : 5.5 MM [.216 INCH ] Barrel Length : 100 MM [3.937 INCH ] Barrel Outside Diameter : 20 MM [.787 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 16 Compatible Conductor Range (AWGKC) : 6 - 6
Electrical Characteristics Voltage Class (KV) : 1, .6
Industry Standards Compatible With Approved Standards Products : EN 50483-12, NFC 33 021
Operation/Applicatio
n Compression Connector Product Type : Pre-Insulated Connector Power Component Application Type : Outdoor
Product Availability Product Availability : Worldwide
Product Type Features Installation Technology : Crimp
Body Features
- Compatible Conductor Material : Aluminum
- Conductor Type : Stranded
- Primary Product Material : Aluminum
Contact Features
- Crimp Type : Hexagonal Crimping
Dimensions
- Barrel Inside Diameter : 5.5 MM [.216 INCH ]
- Barrel Length : 100 MM [3.937 INCH ]
- Barrel Outside Diameter : 20 MM [.787 INCH ]
- Compatible Conductor Cross-Section Range (MMSQ) : 16
- Compatible Conductor Range (AWGKC) : 6 - 6
Electrical Characteristics
- Voltage Class (KV) : 1, .6
Industry Standards
- Compatible With Approved Standards Products : EN 50483-12, NFC 33 021
Operation/Application
- Compression Connector Product Type : Pre-Insulated Connector
- Power Component Application Type : Outdoor
Product Availability
- Product Availability : Worldwide
Product Type Features
- Installation Technology : Crimp