TE Connectivity Grounding/Earthing Connectors 709305-6

Description
Body Features Conductor Type (Large) : Copper Stranded Configuration Features Visual Inspection : No Electrical Characteristics Voltage Class (KV) : ≤ 42 Operation/Applicatio n Power Component Connection Type : Grounding Connection Product Availability Product Availability : Worldwide Product Type Features Conductor Combination 1 : 10 to 35 mm2 Installation Technology : Bolted
Request a Quote Datasheet
Description
Body Features Conductor Type (Large) : Copper Stranded Configuration Features Visual Inspection : No Electrical Characteristics Voltage Class (KV) : ≤ 42 Operation/Applicatio n Power Component Connection Type : Grounding Connection Product Availability Product Availability : Worldwide Product Type Features Conductor Combination 1 : 10 to 35 mm2 Installation Technology : Bolted
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding/Earthing Connectors - 709305-6 - TE Connectivity
Berwyn, PA, United States
Grounding/Earthing Connectors
709305-6
Grounding/Earthing Connectors 709305-6
Body Features Conductor Type (Large) : Copper Stranded Configuration Features Visual Inspection : No Electrical Characteristics Voltage Class (KV) : ≤ 42 Operation/Applicatio n Power Component Connection Type : Grounding Connection Product Availability Product Availability : Worldwide Product Type Features Conductor Combination 1 : 10 to 35 mm2 Installation Technology : Bolted

Body Features


  • Conductor Type (Large) : Copper Stranded

Configuration Features


  • Visual Inspection : No

Electrical Characteristics


  • Voltage Class (KV) : ≤ 42

Operation/Application


  • Power Component Connection Type : Grounding Connection

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Conductor Combination 1 : 10 to 35 mm2
  • Installation Technology : Bolted
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 709305-6
Product Name Grounding/Earthing Connectors
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 17-1SNA115322R1500-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 630 volts
Contact Size (AWG) 10 AWG
View Details
Din Rail, Channel - 2109-1SNK505315R0000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 630 volts
Contact Size (AWG) 10 to 24 AWG
View Details
Mechanical Connectors - 016338-000 - TE Connectivity
Specs
Mounting Shear Bolt
View Details