TE Connectivity Compression Connectors 709145-9

Description
Body Features Compatible Conductor Material : Aluminum, Copper Compression Barrel Type : Standard Conductor Type : Stranded Primary Product Material : Aluminum, Copper Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 13 MM  [.511 INCH ] Barrel Length : 72 MM  [2.834 INCH ] Barrel Outside Diameter : 18.5 MM  [.728 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 21, 25 Compatible Conductor Range (AWGKC) : 3 - 3, 4 - 4 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Compression Connector Product Type : Pre-Insulated Connector Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Compression
Request a Quote
Description
Body Features Compatible Conductor Material : Aluminum, Copper Compression Barrel Type : Standard Conductor Type : Stranded Primary Product Material : Aluminum, Copper Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 13 MM  [.511 INCH ] Barrel Length : 72 MM  [2.834 INCH ] Barrel Outside Diameter : 18.5 MM  [.728 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 21, 25 Compatible Conductor Range (AWGKC) : 3 - 3, 4 - 4 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Compression Connector Product Type : Pre-Insulated Connector Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Compression
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - 709145-9 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
709145-9
Compression Connectors 709145-9
Body Features Compatible Conductor Material : Aluminum, Copper Compression Barrel Type : Standard Conductor Type : Stranded Primary Product Material : Aluminum, Copper Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 13 MM  [.511 INCH ] Barrel Length : 72 MM  [2.834 INCH ] Barrel Outside Diameter : 18.5 MM  [.728 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 21, 25 Compatible Conductor Range (AWGKC) : 3 - 3, 4 - 4 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Compression Connector Product Type : Pre-Insulated Connector Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Compression

Body Features


  • Compatible Conductor Material : Aluminum, Copper
  • Compression Barrel Type : Standard
  • Conductor Type : Stranded
  • Primary Product Material : Aluminum, Copper

Contact Features


  • Crimp Type : Hexagonal Crimping

Dimensions


  • Barrel Inside Diameter : 13 MM  [.511 INCH ]
  • Barrel Length : 72 MM  [2.834 INCH ]
  • Barrel Outside Diameter : 18.5 MM  [.728 INCH ]
  • Compatible Conductor Cross-Section Range (MMSQ) : 21, 25
  • Compatible Conductor Range (AWGKC) : 3 - 3, 4 - 4

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Operation/Application


  • Compression Connector Product Type : Pre-Insulated Connector
  • Power Component Application Type : Indoor, Outdoor

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Installation Technology : Compression
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 709145-9
Product Name Compression Connectors
Mounting Compression
Unlock Full Specs
to access all available technical data

Similar Products

Compression Connectors - 010080-000 - TE Connectivity
Specs
Mounting Compression
View Details
Circular Connector Contacts - 1508-020-0511-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details