TE Connectivity Compression Connectors 708271-1

Description
Body Features Compatible Conductor Material : Aluminum Compression Barrel Type : Standard Conductor Type : Stranded Palm Terminal Material : Copper Primary Product Material : Aluminum, Copper Configuration Features Number of Holes : 0 Contact Features Crimp Type : Deep Step Indentation Crimp Dimensions Barrel Inside Diameter : 29.1 MM  [1.14 INCH ] Barrel Length (MM) : 92 Barrel Outside Diameter : 47 MM  [1.85 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 500 Compatible Conductor Range (AWGKC) : 1000 - 1000 Lug Length (MM) : 200 Lug Width : 60 MM  [2.362 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 42 Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Indoor Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Installation Technology : Crimp
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Aluminum Compression Barrel Type : Standard Conductor Type : Stranded Palm Terminal Material : Copper Primary Product Material : Aluminum, Copper Configuration Features Number of Holes : 0 Contact Features Crimp Type : Deep Step Indentation Crimp Dimensions Barrel Inside Diameter : 29.1 MM  [1.14 INCH ] Barrel Length (MM) : 92 Barrel Outside Diameter : 47 MM  [1.85 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 500 Compatible Conductor Range (AWGKC) : 1000 - 1000 Lug Length (MM) : 200 Lug Width : 60 MM  [2.362 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 42 Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Indoor Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Installation Technology : Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - 708271-1 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
708271-1
Compression Connectors 708271-1
Body Features Compatible Conductor Material : Aluminum Compression Barrel Type : Standard Conductor Type : Stranded Palm Terminal Material : Copper Primary Product Material : Aluminum, Copper Configuration Features Number of Holes : 0 Contact Features Crimp Type : Deep Step Indentation Crimp Dimensions Barrel Inside Diameter : 29.1 MM  [1.14 INCH ] Barrel Length (MM) : 92 Barrel Outside Diameter : 47 MM  [1.85 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 500 Compatible Conductor Range (AWGKC) : 1000 - 1000 Lug Length (MM) : 200 Lug Width : 60 MM  [2.362 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 42 Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Indoor Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Installation Technology : Crimp

Body Features


  • Compatible Conductor Material : Aluminum
  • Compression Barrel Type : Standard
  • Conductor Type : Stranded
  • Palm Terminal Material : Copper
  • Primary Product Material : Aluminum, Copper

Configuration Features


  • Number of Holes : 0

Contact Features


  • Crimp Type : Deep Step Indentation Crimp

Dimensions


  • Barrel Inside Diameter : 29.1 MM  [1.14 INCH ]
  • Barrel Length (MM) : 92
  • Barrel Outside Diameter : 47 MM  [1.85 INCH ]
  • Compatible Conductor Cross-Section Range (MMSQ) : 500
  • Compatible Conductor Range (AWGKC) : 1000 - 1000
  • Lug Length (MM) : 200
  • Lug Width : 60 MM  [2.362 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 42

Operation/Application


  • Compression Connector Product Type : Terminal Lug
  • Power Component Application Type : Indoor

Product Availability


  • Product Availability : Europe, Middle East & Africa

Product Type Features


  • Installation Technology : Crimp
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 708271-1
Product Name Compression Connectors
Mounting Crimp
Unlock Full Specs
to access all available technical data

Similar Products