TE Connectivity Power Systems Clamps 708010-4

Description
Body Features Product Weight : .32 KG  [.706 LB ] Electrical Characteristics Breaking Load (Min) (KN) : 7 Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : EN 50483-3, NFC 33 040 Mechanical Attachment Hardware Type Included : Suspension Bracket Operation/Applicatio n Power Component Application Type : Overhead Voltage Application : Low Voltage Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Plastic Grip Type Power Component Options : Insulated Neutral Messenger, Fuse Link Design, Mobile Link Design Power System Clamp Style : Suspension Clamp
Request a Quote Datasheet
Description
Body Features Product Weight : .32 KG  [.706 LB ] Electrical Characteristics Breaking Load (Min) (KN) : 7 Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : EN 50483-3, NFC 33 040 Mechanical Attachment Hardware Type Included : Suspension Bracket Operation/Applicatio n Power Component Application Type : Overhead Voltage Application : Low Voltage Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Plastic Grip Type Power Component Options : Insulated Neutral Messenger, Fuse Link Design, Mobile Link Design Power System Clamp Style : Suspension Clamp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Systems Clamps - 708010-4 - TE Connectivity
Berwyn, PA, United States
Power Systems Clamps
708010-4
Power Systems Clamps 708010-4
Body Features Product Weight : .32 KG  [.706 LB ] Electrical Characteristics Breaking Load (Min) (KN) : 7 Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : EN 50483-3, NFC 33 040 Mechanical Attachment Hardware Type Included : Suspension Bracket Operation/Applicatio n Power Component Application Type : Overhead Voltage Application : Low Voltage Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Plastic Grip Type Power Component Options : Insulated Neutral Messenger, Fuse Link Design, Mobile Link Design Power System Clamp Style : Suspension Clamp

Body Features


  • Product Weight : .32 KG  [.706 LB ]

Electrical Characteristics


  • Breaking Load (Min) (KN) : 7
  • Voltage Class (KV) : ≤ 1

Industry Standards


  • Compatible With Approved Standards Products : EN 50483-3, NFC 33 040

Mechanical Attachment


  • Hardware Type Included : Suspension Bracket

Operation/Application


  • Power Component Application Type : Overhead
  • Voltage Application : Low Voltage

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Installation Technology : Plastic Grip Type
  • Power Component Options : Insulated Neutral Messenger, Fuse Link Design, Mobile Link Design
  • Power System Clamp Style : Suspension Clamp
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 708010-4
Product Name Power Systems Clamps
Mounting Plastic Grip Type
Unlock Full Specs
to access all available technical data

Similar Products

Compression Connectors - 010970-000 - TE Connectivity
Specs
Mounting Compression
View Details
Rectangular Wire & Cable Connectors & Housings - 016961-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details
Circular Connector Contacts - 006-0912-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details