Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Conductor Type : Flexible Conductor Palm Terminal Material : Copper Primary Product Material : Copper
Configuration Features Number of Holes : 1
Contact Features Crimp Type : Hexagonal Crimping
Dimensions Barrel Inside Diameter : 5 MM [.196 INCH ] Barrel Length (INCH) : 10 Barrel Outside Diameter : 8 MM [.314 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 10 Compatible Conductor Range (AWGKC) : 8 - 8 Lug Length (INCH) : 34 Lug Width : 15.5 MM [.61 INCH ] Palm Hole Diameter : 6.6
Electrical Characteristics Voltage Class (KV) : ≤ 1
Industry Standards Compatible With Approved Standards Products : NFF 00363
Operation/Applicatio
n Compression Connector Product Type : Terminal Lug Power Component Application Type : Indoor, Outdoor
Product Availability Product Availability : Europe, Middle East & Africa
Product Type Features Installation Technology : Crimp Stud Size : M6
Body Features
- Compatible Conductor Material : Copper
- Compression Barrel Type : Standard
- Conductor Type : Flexible Conductor
- Palm Terminal Material : Copper
- Primary Product Material : Copper
Configuration Features
Contact Features
- Crimp Type : Hexagonal Crimping
Dimensions
- Barrel Inside Diameter : 5 MM [.196 INCH ]
- Barrel Length (INCH) : 10
- Barrel Outside Diameter : 8 MM [.314 INCH ]
- Compatible Conductor Cross-Section Range (MMSQ) : 10
- Compatible Conductor Range (AWGKC) : 8 - 8
- Lug Length (INCH) : 34
- Lug Width : 15.5 MM [.61 INCH ]
- Palm Hole Diameter : 6.6
Electrical Characteristics
Industry Standards
- Compatible With Approved Standards Products : NFF 00363
Operation/Application
- Compression Connector Product Type : Terminal Lug
- Power Component Application Type : Indoor, Outdoor
Product Availability
- Product Availability : Europe, Middle East & Africa
Product Type Features
- Installation Technology : Crimp
- Stud Size : M6