TE Connectivity SolderSleeve Shield Terminators 703835-000

Description
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 21.99 MM  [.865 INCH ] Recovered Inside Diameter (Max) : 6.7 MM  [.263 INCH ] Product Type Features Interconnect Device Splice Type : SolderSleeve Usage Conditions Operating Temperature (Max) : 135 DEGC  [275 DEGF ]
Request a Quote
Description
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 21.99 MM  [.865 INCH ] Recovered Inside Diameter (Max) : 6.7 MM  [.263 INCH ] Product Type Features Interconnect Device Splice Type : SolderSleeve Usage Conditions Operating Temperature (Max) : 135 DEGC  [275 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SolderSleeve Shield Terminators - 703835-000 - TE Connectivity
Berwyn, PA, United States
SolderSleeve Shield Terminators
703835-000
SolderSleeve Shield Terminators 703835-000
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 21.99 MM  [.865 INCH ] Recovered Inside Diameter (Max) : 6.7 MM  [.263 INCH ] Product Type Features Interconnect Device Splice Type : SolderSleeve Usage Conditions Operating Temperature (Max) : 135 DEGC  [275 DEGF ]

Configuration Features


  • Pre-Installed Lead : No

Dimensions


  • Expanded Inside Diameter (Min) : 21.99 MM  [.865 INCH ]
  • Recovered Inside Diameter (Max) : 6.7 MM  [.263 INCH ]

Product Type Features


  • Interconnect Device Splice Type : SolderSleeve

Usage Conditions


  • Operating Temperature (Max) : 135 DEGC  [275 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 703835-000
Product Name SolderSleeve Shield Terminators
Terminator Type SolderSleeve Shield Terminators
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Terminations - 103245-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
Coax Terminators - 1-5221629-6 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
Standards and Certifications RoHS
View Details
2 suppliers
Power Cable Terminations - 170347-011 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 163563-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details