Off-Delay, On-Delay Time Delay Relay DPDT (2 Form C) 0.5 Sec ~ 5 Sec Delay 10A @ 240VAC Panel Mount
Off-Delay, On-Delay Time Delay Relay DPDT (2 Form C) 0.5 Sec ~ 5 Sec Delay 10A @ 240VAC Panel Mount
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Time Delay Relays | Time Delay Relays |
| Product Number | 7032PBB-ND | 7032PBB |
| Product Name | Time Delay Relays | Time Delay Relays |
| Time Ranges | 0.7 Sec ~ 7 Sec | 0.5 Sec ~ 5 Sec |
| Mounting | Panel | Panel; Panel Mount |
| Function Type | Single Function | |
| Pole and Throw Specifications | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT (2 Form C) |