TE Connectivity Time Delay Relay, Dpdt, 300S, 240Vac; Contact Voltage Vdc Agastat Te Connectivity 7022BK

Description
TIME DELAY RELAY, DPDT, 300S, 240VAC; Contact Voltage VDC:-; Time Min:1s; Time Max:300s; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240VAC RoHS Compliant: No
Description
TIME DELAY RELAY, DPDT, 300S, 240VAC; Contact Voltage VDC:-; Time Min:1s; Time Max:300s; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240VAC RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Dpdt, 300S, 240Vac; Contact Voltage Vdc Agastat Te Connectivity - 28F1932 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt, 300S, 240Vac; Contact Voltage Vdc Agastat Te Connectivity
28F1932
Time Delay Relay, Dpdt, 300S, 240Vac; Contact Voltage Vdc Agastat Te Connectivity 28F1932
TIME DELAY RELAY, DPDT, 300S, 240VAC; Contact Voltage VDC:-; Time Min:1s; Time Max:300s; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240VAC RoHS Compliant: No

TIME DELAY RELAY, DPDT, 300S, 240VAC; Contact Voltage VDC:-; Time Min:1s; Time Max:300s; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240VAC RoHS Compliant: No

Supplier's Site
7022Bk=Rly,std,off,m2P,240Vac, Agastat Te Connectivity - 26R3757 - Newark, An Avnet Company
Chicago, IL, United States
7022Bk=Rly,std,off,m2P,240Vac, Agastat Te Connectivity
26R3757
7022Bk=Rly,std,off,m2P,240Vac, Agastat Te Connectivity 26R3757
7022BK=RLY,STD,OFF,M 2P,240VAC,

7022BK=RLY,STD,OFF,M2P,240VAC,

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays
Product Number 28F1932 26R3757
Product Name Time Delay Relay, Dpdt, 300S, 240Vac; Contact Voltage Vdc Agastat Te Connectivity 7022Bk=Rly,std,off,m2P,240Vac, Agastat Te Connectivity
Mounting Panel; Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Relay - 700-CF220KN - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
5A Miniature Power Relay - CHM Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Automotive Relays - FBR53-LE - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details