TE Connectivity Time Delay Relay, Dpdt, 10Min, 240Vac; Contact Voltage Vdc Agastat Te Connectivity 7022AF

Description
TIME DELAY RELAY, DPDT, 10MIN, 240VAC; Contact Voltage VDC:-; Time Min:1min; Time Max:10min; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240VAC RoHS Compliant: No
Datasheet
Description
TIME DELAY RELAY, DPDT, 10MIN, 240VAC; Contact Voltage VDC:-; Time Min:1min; Time Max:10min; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240VAC RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Dpdt, 10Min, 240Vac; Contact Voltage Vdc Agastat Te Connectivity - 57F1586 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt, 10Min, 240Vac; Contact Voltage Vdc Agastat Te Connectivity
57F1586
Time Delay Relay, Dpdt, 10Min, 240Vac; Contact Voltage Vdc Agastat Te Connectivity 57F1586
TIME DELAY RELAY, DPDT, 10MIN, 240VAC; Contact Voltage VDC:-; Time Min:1min; Time Max:10min; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240VAC RoHS Compliant: No

TIME DELAY RELAY, DPDT, 10MIN, 240VAC; Contact Voltage VDC:-; Time Min:1min; Time Max:10min; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240VAC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 57F1586
Product Name Time Delay Relay, Dpdt, 10Min, 240Vac; Contact Voltage Vdc Agastat Te Connectivity
Mounting Panel; Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Relay - 700-CF220G - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
8A Miniature Power Relay - CHZ05 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Double Pole (DP)
View Details
Automotive Relays - FBR572 (twin) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details